EN
  • EN
  • DE

DLPA3000DPFD

Part No DLPA3000DPFD
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DLP PMIC/LED DRV 100HTQFP / DLP PMIC, LED Driver 100-HTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Type DLP PMIC, LED Driver
Applications DLP® Pico™ Projectors
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number DLPA3000
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852165-DLPA3000DPFD
Ultra Librarian 3D Model Ultra Librarian DLPA3000DPFD CAD Model

Description

Introducing the DLPA3000DPFD Power Management IC from Texas Instruments

The DLPA3000DPFD is a cutting-edge power management integrated circuit (PMIC) designed by the renowned semiconductor manufacturer, Texas Instruments. This innovative component is specifically engineered to complement DLP technology, providing a comprehensive power solution tailored for DLP3000 DMD and DLPC300 controller chipsets. It is an essential element in creating high-performance, reliable, and efficient display systems.

Key Features

  • Integrated Power Solution: The DLPA3000DPFD streamlines design processes by offering a fully integrated power solution that reduces the need for multiple external components, thereby saving on both board space and overall system complexity.
  • High Efficiency: This PMIC is optimized for efficiency, ensuring that your DLP-based system operates with minimal power loss, which is crucial for portable and battery-powered applications.
  • Advanced Protection: With built-in thermal protection and overcurrent protection, the DLPA3000DPFD safeguards your system against potential damage caused by abnormal operating conditions.
  • Programmable Sequencing: The device allows for programmable power sequencing, giving designers the flexibility to tailor the power-up and power-down sequences to match specific system requirements.

Applications

The DLPA3000DPFD is well-suited for a variety of applications that leverage DLP technology, including:

  • Portable projectors
  • Mobile smart TVs
  • Interactive displays
  • 3D scanning systems
  • Machine vision systems

Design Support

Texas Instruments provides comprehensive design support for the DLPA3000DPFD, including detailed datasheets, application notes, and reference designs. This ensures that engineers can quickly integrate the PMIC into their designs and bring their products to market with confidence.

In summary, the DLPA3000DPFD from Texas Instruments represents a sophisticated power management solution that enhances the performance and reliability of DLP-based systems. Its integration capabilities, high efficiency, and advanced protection features make it an indispensable component for developers looking to harness the full potential of DLP technology in their next-generation display products.

You May Also Be Interested in

Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4487 $58.8974
5+ $24.1631 $120.8155
7+ $23.4080 $163.8560
9+ $22.6529 $203.8761
12+ $21.8978 $262.7736
16+ $19.6325 $314.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess