EN
  • EN
  • DE

DM365ZCE27

Part No DM365ZCE27
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 752917-DM365ZCE27
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM365ZCE27 CAD Model

Description

The DM365ZCE27 is a cutting-edge product from Texas Instruments, designed to cater to the demanding needs of modern digital media applications. Texas Instruments, a leader in semiconductor design and manufacturing, has once again set the bar high with this high-performance digital media processor.

Product Features:

  • Advanced Processing Capabilities: At the heart of the DM365ZCE27 lies an ARM9 processor core, providing robust processing power. This enables the device to handle complex tasks with ease, making it ideal for a range of multimedia applications.
  • Enhanced Video Support: The processor is equipped with an integrated video processing subsystem, which allows for high-quality video capture and playback. It supports a variety of codecs, ensuring compatibility with multiple video formats.
  • High-Resolution Imaging: With its superior imaging capabilities, the DM365ZCE27 is perfect for applications requiring high-resolution image processing. It can be utilized in security cameras, digital video recorders, and other image-intensive devices.
  • Connectivity Options: This processor offers a range of connectivity options, including USB 2.0, Ethernet, and MMC/SD card interfaces, providing flexibility for system designers to integrate various peripherals and network connections.
  • Low Power Consumption: Despite its powerful performance, the DM365ZCE27 is designed for efficiency. Its low power consumption makes it suitable for portable and battery-operated devices, where power management is critical.

Applications:

The DM365ZCE27 is versatile and can be used in a multitude of applications, such as:

  • IP Network Cameras
  • Digital Video Recorders (DVRs)
  • Portable Media Players
  • Video Conferencing Systems
  • Home Automation and Security Systems

With its robust feature set and flexible application range, the DM365ZCE27 from Texas Instruments is the go-to choice for developers and manufacturers seeking high-quality digital media processing capabilities. Its combination of power, performance, and energy efficiency makes it an invaluable component in the development of advanced digital media products.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess