EN
  • EN
  • DE

DM6446ANB6C2127VC

Part No DM6446ANB6C2127VC
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 361NFBGA / Highest-Performance fixed-point DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM644x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Win Source Part Number 772756-DM6446ANB6C2127VC
Popularity Medium
Supply and Demand Status Limited
Family Name DM6446
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM6446ANB6C2127VC CAD Model

Description

Product Overview: DM6446ANB6C2127VC from Texas Instruments

The DM6446ANB6C2127VC is a high-performance, integrated processor from Texas Instruments, designed to meet the intense processing needs of modern multimedia and communications applications. This device is part of Texas Instruments' DaVinci™ series, which is renowned for its advanced digital media processing capabilities.

Key Features:

  • High-Performance Digital Media Processor: At the heart of the DM6446ANB6C2127VC is a powerful dual-core architecture, comprising an ARM926EJ-S core and a TMS320C64x+™ DSP core. This combination allows for efficient processing of both control and signal processing tasks.
  • Enhanced Video Processing: The processor is equipped with a video processing subsystem (VPSS) that supports high-definition video encoding and decoding, making it ideal for applications that require advanced video capabilities such as surveillance systems, digital media adapters, and automotive infotainment.
  • Integrated Peripherals: A variety of integrated peripherals are available on this processor, including Ethernet MAC, USB 2.0, ATA/ATAPI interfaces, and MMC/SD card interfaces, which provide extensive connectivity options for various applications.
  • Memory Support: The DM6446ANB6C2127VC supports a wide range of external memory interfaces, including DDR2 and DDR SDRAM, which enable it to handle large amounts of data and complex software applications.
  • Low Power Consumption: Despite its robust performance capabilities, the processor is engineered for low power consumption, making it suitable for portable and battery-operated devices.

Applications:

The versatility of the DM6446ANB6C2127VC makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Networked Multimedia Applications
  • Video Conferencing Systems
  • Security and Surveillance
  • Digital Signage
  • Portable Media Players

Support and Resources:

Texas Instruments provides comprehensive support and resources for the DM6446ANB6C2127VC, including detailed datasheets, technical documentation, reference designs, and development tools to assist designers in accelerating their product development cycles.

In summary, the DM6446ANB6C2127VC from Texas Instruments is a sophisticated processor that offers a blend of performance, power efficiency, and multimedia capabilities, making it an ideal solution for a multitude of cutting-edge digital applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess