EN
  • EN
  • DE

DP83640T-EVK/NOPB

Part No DP83640T-EVK/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT FOR DP83640T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Active
Type Timing
Function Clock Synchronizer
Utilized IC / Part DP83640T
Supplied Contents Board(s)
Base Product Number DP83640
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 9030.90.6600
Win Source Part Number 917191-DP83640T-EVK/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83640T-EVK/NOPB CAD Model

Description

Product Overview: DP83640T-EVK/NOPB

The DP83640T-EVK/NOPB is an evaluation kit offered by Texas Instruments (TI), designed to showcase the capabilities of the DP83640 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver. This evaluation kit allows engineers to thoroughly test the features and performance of the DP83640 in a convenient and user-friendly environment.

Key Features

  • Precision Time Protocol (PTP) Support: The DP83640 provides hardware support for IEEE 1588v2, enabling precise synchronization of clocks in networked measurement and control systems.
  • High Performance: With robust link performance and advanced signal processing, the DP83640 ensures reliable operation even in harsh industrial environments.
  • Flexible Media Interface: The transceiver supports MII, RMII, and SGMII media interfaces, making it adaptable to a wide range of applications and network configurations.
  • Integrated Diagnostics: Built-in diagnostic features facilitate network troubleshooting and help maintain system integrity.
  • Energy Efficient: The DP83640 incorporates energy-saving features that reduce power consumption during periods of low data activity.

Applications

The DP83640T-EVK/NOPB is ideal for applications that require precise timing and synchronization, such as industrial automation, test and measurement systems, telecommunications, and networked audio/video broadcasting.

Kit Contents

The evaluation kit includes the DP83640 evaluation board, which is pre-loaded with all necessary firmware, along with documentation and software tools to facilitate development. Users can quickly begin experimenting with the transceiver's features and performance characteristics.

Getting Started

Users can take advantage of the comprehensive documentation provided by Texas Instruments, which includes a detailed user guide, application notes, and design resources. The kit also comes with software that allows for easy configuration and testing of the DP83640 transceiver.

With the DP83640T-EVK/NOPB, Texas Instruments provides developers with a powerful platform for exploring the full potential of the DP83640 PHYTER™ transceiver, ensuring that their products can achieve the highest standards of time synchronization and network reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess