EN
  • EN
  • DE

DP83848YBX/NOPB

Part No DP83848YBX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1/1 Transceiver - Ethernet 48-LQFP-EP (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 48-LQFP Exposed Pad
Case / Package 48-LQFP-EP (7x7)
Family Name DP83848
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DP83848YBX, DP83848YBX-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917196-DP83848YBX/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83848YBX/NOPB CAD Model

Description

Product Overview: DP83848YBX/NOPB

The DP83848YBX/NOPB is a robust, feature-rich physical layer transceiver from Texas Instruments, designed for precision implementation in industrial and general-purpose Ethernet applications. This highly integrated device is a member of the DP83848 family, which is known for its reliability and ease of use in Ethernet systems.

At its core, the DP83848YBX/NOPB provides a complete physical interface solution that supports 10BASE-T and 100BASE-TX Ethernet protocols, ensuring compatibility with existing network infrastructure. Its flexible interface options, including an MII (Media Independent Interface), make it suitable for a wide range of applications, from embedded systems to complex networked devices.

With a focus on performance, the DP83848YBX/NOPB features Auto-MDIX (automatic medium-dependent interface crossover), which simplifies network installation by automatically detecting the cable type and configuring the connection accordingly. This eliminates the need for crossover cables in certain network configurations, reducing setup time and costs.

The device's robust design includes enhanced ESD protection, which guards against electrostatic discharges, making it an ideal choice for environments where reliability is paramount. Additionally, it operates across an extended temperature range, ensuring stable performance under varying conditions.

Energy efficiency is another key aspect of the DP83848YBX/NOPB, featuring power-down and standby modes that reduce power consumption when the network activity is low or idle. This makes it an environmentally friendly option for energy-conscious designs.

Texas Instruments provides comprehensive technical support for the DP83848YBX/NOPB, including detailed datasheets, application notes, and design resources. This support ensures that developers can integrate the transceiver into their projects with confidence, benefiting from its advanced features and reliable operation.

In summary, the DP83848YBX/NOPB from Texas Instruments is a versatile, high-performance Ethernet PHY transceiver that offers designers a balance of speed, power efficiency, and durability, making it a top choice for a variety of networked applications.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5962 $69.5962
2+ $57.1046 $114.2092
3+ $55.3200 $165.9600
4+ $53.5355 $214.1420
5+ $51.7510 $258.7550
7+ $46.3975 $324.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess