EN
  • EN
  • DE

DP83867CSRGZT

Part No DP83867CSRGZT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC ETHERNET PHY 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Physical Layer Controller
Standards 10/100/1000 Base-TX PHY
Supply Voltage - Operating 1.1V, 2.5V
Operating Supply Current 157mA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-VQFN (7x7)
Win Source Part Number 1033947-DP83867CSRGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DP83867CSRGZT CAD Model

Description

Product Overview: DP83867CSRGZT

The DP83867CSRGZT is a high-performance, robust Ethernet physical layer transceiver (PHY) from the renowned semiconductor manufacturer, Texas Instruments. It is designed to meet the rigorous demands of industrial, automotive, and general networking applications. This PHY device offers a rich set of features that enable it to provide reliable communication over twisted pair cabling systems.

Key Features

  • Interface: The device supports multiple interface standards, including RMII, RGMII, MII, and GMII, making it highly versatile for integration with a wide range of Ethernet controllers and processors.
  • Speed: It offers 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet standards, enabling data transfer rates of up to 1 Gbps, which is ideal for high-speed data transmission requirements.
  • Robustness: The DP83867CSRGZT is designed for harsh environments, featuring a wide temperature range and enhanced Electrostatic Discharge (ESD) protection.
  • Energy Efficient: It includes Energy Efficient Ethernet (EEE) capabilities, which reduce power consumption during periods of low data activity, contributing to overall energy savings.
  • Integrated WoL: With an integrated Wake-on-LAN (WoL) feature, it allows for remote wake-up of devices, which is particularly useful for network management and maintenance.

Applications

The DP83867CSRGZT is suited for a variety of applications, including:

  • Industrial automation and control systems
  • Automotive infotainment and diagnostic systems
  • Embedded computing
  • Networking equipment such as switches, routers, and network interface cards

Package and Quality

Enclosed in a compact 48-pin VQFN (RGT) package, the DP83867CSRGZT is designed to occupy minimal board space while providing maximum functionality. Texas Instruments ensures high-quality standards, and this product is no exception, providing reliable performance for critical communication networks.

Support and Resources

Designers and engineers can access extensive support and resources from Texas Instruments, including datasheets, reference designs, application notes, and technical support to facilitate the integration of the DP83867CSRGZT into their projects.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7106 $51.8166
23+ $4.4125 $101.4875
36+ $4.2634 $153.4824
51+ $3.9653 $202.2303
66+ $3.8162 $251.8692
82+ $3.6672 $300.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess