EN
  • EN
  • DE

DP83867IRRGZT

Part No DP83867IRRGZT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC ETHERNET PHY 48VQFN / High Immunity 10/100/1000 Ethernet Physical Layer Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Protocol Ethernet
Function Physical Layer Controller
Interface Serial
Standards 10/100/1000 Base-TX PHY
Supply Voltage (V) 1.1V, 2.5V
Current - Supply 157mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Part Number Series DP83867
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810976-DP83867IRRGZT
Ultra Librarian 3D Model Ultra Librarian DP83867IRRGZT CAD Model

Description

Product Overview: Texas Instruments DP83867IRRGZT

The DP83867IRRGZT is a robust, low power, fully-featured Physical Layer transceiver with integrated PMD sublayers to enable 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet protocols. Manufactured by the renowned semiconductor company, Texas Instruments, this high-performance component is designed to meet the rigorous demands of industrial temperature applications and is suitable for a broad range of industrial, automotive, and consumer networking applications.

Encased in a compact 48-VQFN package, the DP83867IRRGZT offers a wide array of features that make it a versatile choice for network connectivity. With its support for Energy Efficient Ethernet (EEE) as per the IEEE 802.3az standard, it not only ensures compatibility with modern energy-saving network practices but also contributes to the reduction of overall power consumption in systems where it is deployed.

Key Features:

  • Interface Flexibility: The device supports multiple interface options, including RGMII, MII, RMII, and SGMII, providing flexibility for various design requirements.
  • Advanced Cable Diagnostics: It includes Time Domain Reflectometry (TDR) based cable diagnostics, enabling the detection of cable faults and the measurement of cable lengths, which is critical for maintaining network integrity.
  • Robust ESD Protection: The DP83867IRRGZT is designed with integrated Electrostatic Discharge (ESD) protection circuits, safeguarding the transceiver against ESD events and enhancing system reliability.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, the transceiver is suitable for harsh environments.

With its high immunity to electromagnetic interference, the DP83867IRRGZT is optimized for noise-prone industrial environments. Texas Instruments has equipped this transceiver with a robust signal quality during cable aging and temperature variation, ensuring reliable data transmission over extended periods.

Whether it's for factory automation, motor control, or any other application requiring high-speed data transfer and network connectivity, the DP83867IRRGZT stands out as a top-tier solution. Integrating this transceiver into your product design will ensure a fast, reliable, and efficient network communication backbone, underpinned by the quality and support synonymous with Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6893 $51.5823
26+ $3.8477 $100.0402
41+ $3.7274 $152.8234
56+ $3.6072 $202.0032
72+ $3.4869 $251.0568
96+ $3.1262 $300.1152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,540 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess