EN
  • EN
  • DE

DP83910AV/63

Part No DP83910AV/63
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Ethernet Network
Interface Serial
Voltage - Supply 4.75V ~ 5.25V
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Base Product Number DP8391
Standard Package 750 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 585751-DP83910AV/63
Ultra Librarian 3D Model Ultra Librarian DP83910AV/63 CAD Model

Description

The DP83910AV/63 is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding requirements of network communication and data handling tasks. This product is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features

  • High-Speed Networking: The DP83910AV/63 is optimized for fast data transmission, making it ideal for applications that require rapid data exchange and low latency.
  • Advanced Integration: This integrated circuit combines multiple functionalities into a single chip, reducing the need for additional components and simplifying the design of networking equipment.
  • Robust Reliability: Manufactured with Texas Instruments' rigorous quality standards, the DP83910AV/63 is built to perform consistently under a wide range of environmental conditions.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, ensuring that devices can maintain optimal performance while minimizing power usage.
  • Compatibility: The DP83910AV/63 is designed to be compatible with a variety of microprocessors and networking standards, providing flexibility and ease of integration into existing systems.

Applications

The DP83910AV/63 is versatile and can be used in a multitude of applications, including:

  • Local Area Networks (LANs)
  • Network Interface Cards (NICs)
  • High-speed Data Acquisition Systems
  • File Servers
  • Industrial Control Systems

Technical Specifications

With its advanced technical specifications, the DP83910AV/63 ensures top-notch performance for networking and communication tasks:

  • Interface Type: Network
  • Supply Voltage: Specified by Texas Instruments
  • Operating Temperature: Specified by Texas Instruments
  • Package / Case: Specified by Texas Instruments

In conclusion, the DP83910AV/63 from Texas Instruments is an excellent choice for designers and engineers looking to incorporate a reliable, high-speed networking solution into their products. Its combination of speed, integration, and energy efficiency makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess