EN
  • EN
  • DE

DRA623AIZKKQ1

Part No DRA623AIZKKQ1
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001757-DRA623AIZKKQ1
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DRA623AIZKKQ1 CAD Model

Description

Product Overview: Texas Instruments DRA623AIZKKQ1

The Texas Instruments DRA623AIZKKQ1 is a cutting-edge integrated circuit designed for the automotive industry. This product is part of Texas Instruments' extensive range of high-performance processors that cater to the increasing demand for advanced electronics in modern vehicles. The DRA623AIZKKQ1 is specifically engineered to deliver exceptional performance, reliability, and efficiency, making it an ideal choice for automotive manufacturers looking to enhance their systems with smart and connected features.

Key Features

  • High-Performance Processing: At the core of the DRA623AIZKKQ1 is a powerful processor capable of handling complex calculations and tasks required for advanced driver-assistance systems (ADAS), infotainment, and vehicle-to-everything (V2X) communications.
  • Robust Multimedia Support: The chip includes support for multiple audio and video interfaces, allowing for seamless integration with in-car entertainment systems and providing drivers and passengers with a premium multimedia experience.
  • Advanced Graphics Capabilities: With its sophisticated graphics processing unit (GPU), the DRA623AIZKKQ1 is able to render high-quality visuals, which are essential for navigation displays, instrument clusters, and rear-seat entertainment.
  • Enhanced Connectivity: The device boasts a range of connectivity options, including Ethernet, CAN, and USB interfaces, ensuring that it can communicate effectively with other systems within the vehicle and support external connections.
  • Automotive-Grade Quality: As with all Texas Instruments automotive products, the DRA623AIZKKQ1 meets stringent quality standards and is designed to withstand the harsh conditions typical of automotive environments.

Applications

The versatility of the DRA623AIZKKQ1 makes it suitable for a variety of applications within the automotive sector:

  • Driver Assistance Systems
  • Vehicle Infotainment and Telematics
  • Instrument Cluster Displays
  • Advanced Navigation Systems
  • Connected Car Solutions

With its combination of performance, multimedia capabilities, and robust design, the Texas Instruments DRA623AIZKKQ1 is a comprehensive solution that addresses the complex needs of today's automotive electronics. Its ability to drive innovation and provide a safer, more enjoyable driving experience makes it a standout product in Texas Instruments' portfolio.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess