EN
  • EN
  • DE

DRV134

Part No DRV134
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description BALANCED OUTPUT, LOW DISTORTION: 0.0005% at f = 1kHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1168554-DRV134
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Communications & Networking, Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian DRV134 CAD Model

Description

Introducing the DRV134 Audio Differential Line Driver from Texas Instruments

The DRV134 is a high-quality audio differential line driver designed by Texas Instruments to convert a single-ended audio signal into a balanced output pair. This innovative product is particularly adept at improving the performance of audio systems by reducing noise and interference, making it an ideal choice for professional audio applications, studio equipment, and high-end consumer audio systems.

Key Features of the DRV134

  • Single-Ended to Differential Conversion: The DRV134 efficiently converts single-ended input signals to a balanced differential output, which significantly reduces susceptibility to electromagnetic interference and noise.
  • High Drive Capability: Capable of delivering high output drive current, this line driver can easily drive long cable runs and complex loads without signal degradation.
  • Low Distortion and Noise: With its low distortion and noise specifications, the DRV134 ensures pristine audio quality, preserving the integrity of the original signal.
  • Wide Supply Range: The device operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features safeguard the device against potential damage from over-temperature conditions and output faults.
  • Pin-Compatible Family: The DRV134 is part of a family of pin-compatible drivers, offering designers flexibility and ease of implementation with various configurations.

Applications

The versatility of the DRV134 extends to a multitude of applications where audio signal integrity is paramount. Common uses include:

  • Professional Audio Mixers
  • Studio Monitors
  • Microphone Preamplifiers
  • Broadcast Equipment
  • High-End Consumer Audio Systems

With its robust design and ability to maintain signal fidelity over long distances, the DRV134 from Texas Instruments stands out as a top-tier solution for audio professionals and audiophiles alike. Whether you're designing a state-of-the-art recording studio or seeking the highest quality audio in a home setting, the DRV134 is engineered to deliver unparalleled audio performance.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess