EN
  • EN
  • DE

DRV2603RUNT

Part No DRV2603RUNT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Haptic Driver with Auto Resonance Tracking for Linear Resonance Actuators (LRA) and Optimized Drive for Eccentric Rotating Mass Actuators (ERM)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel, PWM
Technology Power MOSFET
Applications Haptic Feedback
Operating Supply Voltage 2.5 V ~ 5.2 V
Voltage - Load 2.5 V ~ 5.2 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-WFQFN
Manufacturer Package 10-QFN (2x2)
Win Source Part Number 1168556-DRV2603RUNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV2603
Introduction Date April 30, 2012
ECCN EAR99
Country of Origin Malaysia ,Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV2603RUNT CAD Model

Description

The DRV2603RUNT is a state-of-the-art haptic driver from Texas Instruments, designed to deliver a highly refined tactile feedback experience in a wide range of applications. This compact device is particularly suitable for enhancing the user interface in portable electronics through vibration feedback, such as smartphones, tablets, gaming devices, and smartwatches.

Key Features

  • Smart Loop Architecture: The DRV2603RUNT incorporates a smart loop architecture that manages to combine automatic overdrive and braking, which allows the device to create a sharp, strong, and consistent haptic effect.
  • Audio-to-Vibe Mode: This mode enables the device to convert an audio input signal into haptic effects, making it perfect for creating immersive experiences in gaming and multimedia applications.
  • Wide Voltage Range: Operating from a supply voltage of 2.0 V to 5.2 V, the DRV2603RUNT is versatile in its application across various devices with different power requirements.
  • Multiple Actuator Support: The driver supports both Eccentric Rotating Mass (ERM) and Linear Resonant Actuator (LRA) type actuators, providing flexibility in the choice of haptic feedback mechanism.
  • I2C Control: With an I2C-controlled digital interface, the DRV2603RUNT allows for easy integration and control within a system's microcontroller, facilitating a wide range of programmable features and settings.
  • Reduced Power Consumption: The device's efficient operation helps in conserving battery life in portable applications, a crucial factor for today's mobile devices.

Applications

The versatility of the DRV2603RUNT makes it an ideal choice for a variety of applications that require high-quality haptic feedback. It is commonly used in:

  • Smartphones and Tablets
  • Wearable Devices
  • Handheld Gaming Devices
  • Remote Controls
  • Industrial Touch Panels

With its advanced features and flexible application range, the DRV2603RUNT from Texas Instruments is a top-tier solution for any developer looking to enhance the tactile response of their electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6388 $51.1040
195+ $0.5241 $102.1995
300+ $0.5078 $152.3400
410+ $0.4914 $201.4740
530+ $0.4750 $251.7500
705+ $0.4259 $300.2595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,390 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess