EN
  • EN
  • DE

ECH8664R-TL-H

Part No ECH8664R-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 7A ECH8 / N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 7A
Rds On (Maximum) at Id, Vgs 23.5mOhm at 3.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 10nC at 4.5V
Power - Max 1.4W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 8-SMD, Flat Lead
Supplier Device Package 8-ECH
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801783-ECH8664R-TL-H
Ultra Librarian 3D Model Ultra Librarian ECH8664R-TL-H CAD Model

Description

Product Overview: ECH8664R-TL-H

The ECH8664R-TL-H is a cutting-edge power management device from ON Semiconductor, a leading name in the semiconductor industry. This product is designed to cater to the needs of modern electronic applications that demand efficient power distribution and conversion. It is an ideal component for designers looking to enhance system reliability and performance in a compact form factor.

Key Features

  • High Efficiency: The ECH8664R-TL-H boasts a high level of efficiency, which is crucial for reducing heat generation and improving overall system longevity.
  • Low RDS(on): With a low on-resistance, this device ensures minimal voltage drop and power loss, providing a more efficient circuit operation.
  • Advanced Packaging: Encased in a small, leadless package, the ECH8664R-TL-H is optimized for space-constrained applications, without compromising on power handling capabilities.
  • Robust Thermal Performance: The product is designed to handle high thermal conditions, making it suitable for applications with limited cooling options.

Applications

The versatility of the ECH8664R-TL-H makes it a perfect fit for a wide range of applications, including but not limited to:

  • DC/DC converters
  • Power supply modules
  • Computing systems
  • Telecommunication equipment
  • Portable electronic devices

Product Specifications

The ECH8664R-TL-H operates over a broad voltage range and is characterized by its low threshold voltage, making it a suitable option for low-voltage applications. Its fast switching speed enhances performance in high-frequency circuits, while its robust construction ensures reliability under varying environmental conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ECH8664R-TL-H is no exception. It is produced using the latest manufacturing techniques and rigorous testing protocols to ensure it meets the high standards expected by industry professionals.

In summary, the ECH8664R-TL-H from ON Semiconductor is a high-performance, efficient, and reliable power management solution that is well-suited for a variety of electronic applications. Its advanced features and compact design make it an excellent choice for designers aiming to optimize their power systems.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Diodes Incorporated
Lowest to $0.6913
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,450 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess