EN
  • EN
  • DE

BCM7014ZZKFB50G

Part No BCM7014ZZKFB50G
Manufacturer Broadcom Limited
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Broadcom Limited
Product Status Obsolete
Type Graphics Accelerator Engine
Applications Analog/Digital Set-Top Boxes, Digital TV, Television Web Browsing
MSL Level Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1316194-BCM7014ZZKFB50G
Ultra Librarian 3D Model Ultra Librarian BCM7014ZZKFB50G CAD Model

Description

The BCM7014ZZKFB50G is a Broadcom Limited crystal transceiver integrated circuit. It is designed for use in a variety of applications requiring high-speed communication and precise timing, including mobile devices, networking equipment, and other consumer electronics.

Applications:

  • Mobile phones
  • Tablets
  • Wireless routers
  • Set-top boxes
  • Network interface cards (NICs)

Features:

  • High-speed crystal transceiver
  • Low power consumption
  • Compact package
  • Integrated clock generation
  • Supports various communication standards

Benefits:

  • Enables high-speed data transfer
  • Reduces power consumption in mobile devices
  • Saves board space
  • Simplifies system design
  • Enhances system performance

Technical Specifications:

The BCM7014ZZKFB50G operates at a frequency of 50 MHz. It supports several communication standards, including Wi-Fi, Bluetooth, and GPS. It features an integrated clock generation circuit, which eliminates the need for an external crystal oscillator. The device is packaged in a small form factor, making it suitable for space-constrained applications. It is designed to minimize power consumption, which is critical for mobile devices. The supply voltage range is typically 1.8V to 3.3V. The operating temperature range is -40°C to +85°C. The IC utilizes advanced CMOS technology to achieve high performance and low power consumption. It includes built-in self-test capabilities for improved reliability. The device's compact size and low power requirements make it ideal for integration into a wide range of portable and embedded systems. Additional features may include digital phase-locked loops (DPLLs) for precise clock synchronization, and advanced power management modes to further reduce power consumption during idle periods.

The BCM7014ZZKFB50G enhances wireless connectivity and supports the increasing demands of modern communication standards. The integration of various functions within a single chip reduces the bill of materials and simplifies PCB layout, contributing to lower overall system costs and faster time-to-market.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess