EN
  • EN
  • DE

DRV5013ADQLPG

Part No DRV5013ADQLPG
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Latch Open Drain Hall Effect TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92-3
Family Name DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38516-6INACTIVE, 296-38516-1-ND, 296-38516, 296-38516-1, 296-38516-2INACIVE-ND, 296-38516-2, 296-38516-6, 296-38516-2-ND, 296-38516-2INACTIVE, 296-38516-6-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917223-DRV5013ADQLPG
Ultra Librarian 3D Model Ultra Librarian DRV5013ADQLPG CAD Model

Description

DRV5013ADQLPG Hall Effect Sensor by Texas Instruments

The DRV5013ADQLPG is a digital latch Hall effect sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device offers a magnetic sensing solution with a latch-type digital output that is well-suited for a variety of applications, including industrial and consumer products.

Constructed with high-quality materials and state-of-the-art technology, the DRV5013ADQLPG is designed for reliability and accuracy. It operates over a supply voltage range of 2.5V to 38V and is capable of withstanding up to 40V max, which provides flexibility for use in a wide range of systems and ensures robust performance even in harsh electrical environments.

The sensor incorporates a chopper-stabilized architecture which provides for excellent temperature stability and low drift over its operating range of -40°C to 125°C. This feature ensures consistent and repeatable sensor performance across a broad range of environmental conditions. Additionally, the sensor's open-drain output allows for easy interfacing with microcontrollers and other digital systems.

One of the key benefits of the DRV5013ADQLPG is its ability to detect the presence or absence of a magnetic field and distinguish between the south and north poles. This makes it an ideal choice for applications such as position sensing, speed detection, and proximity switching, where precise magnetic field measurements are crucial.

The device comes in a compact, surface-mountable SOT-23 package, which is perfect for space-constrained applications. It also features a robust ESD protection design, ensuring the sensor's resilience against electrostatic discharges during handling and operation.

With its high reliability, precision, and ease of use, the DRV5013ADQLPG Hall effect sensor from Texas Instruments is an excellent choice for designers and engineers looking to incorporate magnetic sensing capabilities into their projects. Whether it's for industrial automation, motor control, or consumer electronics, this sensor offers a versatile and efficient solution for detecting magnetic fields with high accuracy.

You May Also Be Interested in

NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5763 $51.8670
215+ $0.4729 $101.6735
330+ $0.4581 $151.1730
455+ $0.4433 $201.7015
585+ $0.4285 $250.6725
785+ $0.3842 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess