EN
  • EN
  • DE
  • IT

DRV5015A2EDBZRQ1

Part No DRV5015A2EDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Latch Open Drain Hall Effect SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DRV5015A2EDBZRQ1TR, 296-DRV5015A2EDBZRQ1DKR, 296-DRV5015A2EDBZRQ1CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869300-DRV5015A2EDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5015A2EDBZRQ1 CAD Model

Description

DRV5015A2EDBZRQ1 Hall Effect Sensor by Texas Instruments

The DRV5015A2EDBZRQ1 is a digital-latch Hall effect sensor designed for motor and motion control applications as a part of Texas Instruments' extensive sensor portfolio. This device offers a magnetic sensing solution with superior sensitivity stability over temperature and integrated protection features.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range of 2.5V to 38V, making it suitable for various applications, including those that require a high voltage tolerance.
  • Output: It features a push-pull latch output, which enables a direct interface with a microcontroller without the need for external pull-up resistors.
  • Temperature Range: The DRV5015A2EDBZRQ1 is operational over an extended temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Protection Features: It includes several protection features such as reverse supply protection up to -22V, and the output is current-limited to reduce the risk of damage due to faults.
  • Magnetic Sensitivity: With BOP (magnetic operate point) and BRP (magnetic release point) tightly controlled and specified, the device provides consistent performance.

Applications

The DRV5015A2EDBZRQ1 is ideal for a wide range of applications, particularly where accurate and reliable magnetic sensing is crucial. This includes:

  • Automotive systems such as position sensing in powertrain and braking systems
  • Industrial motor control for precise motion detection
  • Robotic systems where accurate positioning is key
  • Consumer electronics that require compact and efficient sensor solutions

Quality and Reliability

This product is qualified for automotive applications, meeting the rigorous AEC-Q100 standards. It is available in a small, low-profile SOT-23 package and is RoHS compliant, making it suitable for eco-friendly consumer requirements.

Overall, the DRV5015A2EDBZRQ1 is a robust and reliable choice for designers looking to integrate a Hall effect sensor into their systems, with Texas Instruments' guarantee of quality and performance.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4685
Infineon Technologies
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.7321
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8997
Infineon Technologies
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3912
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3782

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5631 $56.3100
245+ $0.4621 $113.2145
380+ $0.4477 $170.1260
520+ $0.4332 $225.2640
670+ $0.4188 $280.5960
895+ $0.3754 $335.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess