EN
  • EN
  • DE
  • IT

ASMT-UWB1-NX3H2

Part No ASMT-UWB1-NX3H2
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED WARM WHITE DIFF 2PLCC SMD / OneWhite Surface-Mount PLCC-2 LED Indicator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Packaging Reel
Color White, Warm
Configuration Standard
Lens Color Yellow
Lens Transparency Diffused
Millicandela Rating 2300mcd
Lens Style Round with Flat Top
Lens Size 2.20mm Dia
Voltage - Forward (Vf) (Typ) 3.2V
Current - Test 20mA
Viewing Angle 120°
Mounting Style SMD
Wavelength - Dominant 3000K
Manufacturer Package 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 2-PLCC
Dimension 3.20mm L x 2.80mm W
Height (Maximum) 2.10mm
Part Number Series ASMT-UWB1
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803940-ASMT-UWB1-NX3H2
Ultra Librarian 3D Model Ultra Librarian ASMT-UWB1-NX3H2 CAD Model

Description

The ASMT-UWB1-NX3H2 white, warm-colored LED, manufactured by Broadcom Limited, is a surface-mount device.

  • Package: 2-PLCC
  • Lens Style: Round with Flat Top
  • Lens Size: 2.20mm Diameter
  • Millicandela Rating: 2300mcd
  • Viewing Angle: 120°
  • Voltage Forward (Vf): 3.2V
  • Current Test: 20mA
  • Wavelength-Dominant: 3000K
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 2000
  • MSL Level: 3 (168 hours)
  • Series: ASMT-UWB1

You May Also Be Interested in

Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.9769
Stanley Electric Co
LED ORANGE CLEAR 1206 SMD
Need more? Email Us
Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314
Stanley Electric Co
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827
Lumex Opto/Components Inc.
LED BLUE CLEAR 1206 SMD
Need more? Email Us
Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0737
Stanley Electric Co
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3941 $62.7345
100+ $1.1439 $114.3900
155+ $1.1081 $171.7555
210+ $1.0724 $225.2040
275+ $1.0367 $285.0925
365+ $0.9294 $339.2310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess