EN
  • EN
  • DE

DRV5023BIQDBZT

Part No DRV5023BIQDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46085-1, 296-46085-2, DRV5023BIQDBZT-ND, 296-46085-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917236-DRV5023BIQDBZT
Ultra Librarian 3D Model Ultra Librarian DRV5023BIQDBZT CAD Model

Description

Product Overview: Texas Instruments DRV5023BIQDBZT

The DRV5023BIQDBZT is a digital-latch Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device offers a magnetic sensing solution with a digital latch output that is triggered by magnetic fields. It is widely used in various applications, including industrial, automotive, and consumer electronics for position sensing, rotation detection, and speed measurement.

Key Features

  • Magnetic Sensing: The DRV5023 is sensitive to magnetic fields and provides a digital output when a magnetic field of sufficient strength is detected.
  • Digital Latch Output: The sensor has a digital latch feature, meaning that the output will remain in its triggered state until a magnetic field of opposite polarity is applied.
  • High Accuracy: With its precise magnetic switching points, the DRV5023 ensures reliable and repeatable performance, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: Designed for energy efficiency, the DRV5023 consumes low power, which is ideal for battery-powered or energy-sensitive systems.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it suitable for harsh environments.
  • Robust Design: The DRV5023 comes in a small SOT-23 package, which is not only space-saving but also rugged enough to withstand tough conditions.

Applications

  • Industrial automation and control systems
  • Automotive applications such as gear position and seat belt buckle sensors
  • Consumer electronics including white goods and smart home devices
  • Brushless DC motor commutation
  • Position and speed sensing in robotics

The DRV5023BIQDBZT is a testament to Texas Instruments' commitment to providing advanced sensor technologies that enhance the performance and efficiency of electronic systems. With its robust design, high accuracy, and low power consumption, this Hall effect sensor is an excellent choice for designers looking to incorporate reliable magnetic sensing capabilities into their projects.

For detailed technical specifications, application notes, and support resources, users can visit the Texas Instruments website or consult the DRV5023 datasheet.

You May Also Be Interested in

Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2337 $55.5165
100+ $1.0123 $101.2300
155+ $0.9807 $152.0085
215+ $0.9490 $204.0350
275+ $0.9174 $252.2850
365+ $0.8225 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,941 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess