EN
  • EN
  • DE

DRV5032FDDMRT

Part No DRV5032FDDMRT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 4X2SON / Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Unipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4.8mT Trip, ±3mT Release
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 4-X2SON (1.1x1.4)
Package / Case 4-XFDFN Exposed Pad
Base Product Number DRV5032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49171-2,296-49171-1,DRV5032FDDMRT-ND,296-49171-6
Standard Package 250
Win Source Part Number 1000183-DRV5032FDDMRT
Ultra Librarian 3D Model Ultra Librarian DRV5032FDDMRT CAD Model

Description

DRV5032FDDMRT Hall Effect Sensor by Texas Instruments

The DRV5032FDDMRT is a state-of-the-art Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This ultra-sensitive device is engineered to detect magnetic presence, strength, and polarity with high accuracy, making it a perfect fit for a variety of applications ranging from industrial to consumer electronics.

With its miniature footprint, the DRV5032FDDMRT comes in a compact 3-pin SOT-23 package, which is ideal for space-constrained applications. The sensor operates over a wide supply voltage range from 1.65V to 5.5V, providing versatile compatibility with various circuit designs. Additionally, it boasts a low power consumption profile, which is crucial for battery-powered and portable devices, ensuring longer operational life and energy efficiency.

Key Features:

  • Ultra-Sensitive Detection: The DRV5032FDDMRT offers high sensitivity to magnetic fields, allowing for precise sensing even at low magnetic flux densities.
  • Low Power Consumption: Designed for energy efficiency, this sensor consumes minimal power, making it suitable for battery-operated applications.
  • Wide Operating Voltage Range: The flexible voltage range ensures that the sensor can be easily integrated into various system designs without the need for additional power regulation.
  • Robust Design: TI's commitment to quality means the DRV5032FDDMRT is built to withstand harsh industrial environments and provide reliable performance over a broad temperature range.

Applications:

The versatility of the DRV5032FDDMRT Hall effect sensor enables its use in a wide array of applications. These include:

  • Position and speed sensing in motors and encoders
  • Contactless switches in consumer electronics
  • Proximity detection for safety and security systems
  • Flow meters in fluid monitoring systems
  • Open and closed detection for doors and windows in smart home devices

The DRV5032FDDMRT is a testament to Texas Instruments' dedication to providing innovative and reliable sensing solutions. Its combination of high sensitivity, low power consumption, and compact design makes it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1451
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7196 $51.5880
75+ $1.4110 $105.8250
110+ $1.3669 $150.3590
155+ $1.3228 $205.0340
200+ $1.2787 $255.7400
265+ $1.1464 $303.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess