EN
  • EN
  • DE
  • IT

DRV590ZQCR

Part No DRV590ZQCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWM POWER DVR HI-EFF 48-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Applications Thermoelectric Cooler
Current - Supply 4.5mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFBGA
Supplier Device Package 48-BGA MICROSTAR JUNIOR (4x4)
Base Product Number DRV590
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585880-DRV590ZQCR
Ultra Librarian 3D Model Ultra Librarian DRV590ZQCR CAD Model

Description

The DRV590ZQCR, crafted by the renowned semiconductor company Texas Instruments, is a state-of-the-art motor driver designed to deliver exceptional performance and reliability for a wide range of applications. This advanced motor driver is part of TI's extensive portfolio of integrated circuits designed for precision motor control and is particularly well-suited for brushless DC (BLDC) motors.

Key Features

  • High Performance: The DRV590ZQCR offers precise control over motor speed and direction, ensuring smooth and efficient operation.
  • Versatility: Compatible with a variety of motor types, this driver is flexible for use in multiple applications, including industrial, automotive, and consumer electronics.
  • Integrated Protection: With built-in features such as overcurrent protection, thermal shutdown, and under-voltage lockout, the DRV590ZQCR ensures safe operation under a range of conditions.
  • Compact Design: The small form factor of the DRV590ZQCR makes it an ideal choice for space-constrained applications.
  • Energy Efficient: Designed with energy conservation in mind, this driver helps reduce power consumption, making it suitable for battery-powered devices.

Technical Specifications

The DRV590ZQCR motor driver operates within a voltage range of 2.5V to 5.5V, making it adaptable to various power supplies. It comes in a robust, surface-mount package that ensures durability and ease of integration into your design.

Applications

Due to its versatile nature, the DRV590ZQCR can be utilized in a multitude of applications. It's perfect for precision motor control in:

  • Automotive systems
  • Robotics
  • Drones and RC vehicles
  • Office automation equipment
  • Medical devices

Conclusion

The DRV590ZQCR from Texas Instruments represents a blend of performance, efficiency, and reliability. Whether you're developing cutting-edge automotive technology, designing sophisticated robotics, or crafting the next generation of consumer electronics, this motor driver is engineered to meet the demands of your innovative projects. Trust TI to keep your motors running smoothly and your applications at the forefront of technology.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS TRANSMITTER / PMIC
Lowest to $2.6091
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $72.1805
Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.4011
Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $2.7273
Microchip Technology
IC SWITCHING REGULATOR TO66
Need more? Email Us
Diodes Incorporated
CERAMIC HEATING CONTROLLER / PMIC
Need more? Email Us
Freescale Semiconductor - NXP
INTEGRATED POWER MANAGEMENT TO 3
Lowest to $5.0427
Microchip Technology
IC ULTRASOUND DRIVER 48LQFP
Lowest to $1.8630
Microchip Technology
IC USB PORT POWER CTRLR 20QFN
Lowest to $3.1820

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess