EN
  • EN
  • DE
  • IT

DRV612RGTR

Part No DRV612RGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-Vrms DirectPath Line Driver With Programmable-Fixed Gain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DirectPath
Packaging Reel - TR
Type Class AB
Output Type 2-Channel (Stereo)
Operating Supply Voltage 3 V ~ 3.6 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-QFN (3x3)
Package 16-VFQFN Exposed Pad
Win Source Part Number 1168573-DRV612RGTR
Manufacturer Homepage www.ti.com
Family Name DRV612
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian DRV612RGTR CAD Model

Description

Product Overview: Texas Instruments DRV612RGTR

The DRV612RGTR is a cutting-edge audio line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is tailored to deliver high-quality audio performance in a variety of consumer electronics, including home theater systems, DVD players, and portable audio devices.

Key Features

  • Integrated Audio Line Drivers: The DRV612RGTR is equipped with dual low-noise audio line drivers, ensuring crystal-clear sound transmission with minimal distortion.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for different audio applications and compatible with various power supplies.
  • High Output Drive Capability: With the ability to deliver up to 2 Vrms into a 10kΩ load, this product can drive a wide array of audio lines with ease.
  • Low Distortion: The DRV612RGTR boasts a low total harmonic distortion plus noise (THD+N) figure, which translates to a high-fidelity audio output.
  • Thermal and Short-Circuit Protection: The device includes built-in protection features to safeguard against overheating and short-circuit conditions, enhancing its reliability and longevity.

Applications

The versatile nature of the DRV612RGTR allows it to be used in a broad spectrum of audio applications. It is particularly suitable for:

  • Professional and consumer audio equipment
  • Mixing consoles
  • Audio/Video receivers
  • Active speakers and studio monitors

Package and Quality

The DRV612RGTR is available in a compact QFN package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to stringent quality standards, ensuring reliable performance across its operational lifespan.

Conclusion

Overall, the Texas Instruments DRV612RGTR is an exceptional audio line driver that combines high-performance audio amplification with robust protection features. Its wide supply voltage range, high output drive capability, and low distortion make it an excellent choice for audio professionals and enthusiasts alike looking for a reliable and high-quality audio solution.

You May Also Be Interested in

Texas Instruments
IC AMP AUDIO PWR MONO AB 28WQFN
Lowest to $1.8084
ON Semiconductor
IC COMPANDOR 20DIP / Audio Compandor 2 Channel 20-PDIP
Lowest to $3.0153
Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $10.7667
Texas Instruments
IC AMP AUDIO PWR 1.07W MONO 8QFN
Need more? Email Us
Texas Instruments
35-W, INDUCTOR-LESS, DIGITAL INP / Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Lowest to $1.9912
Texas Instruments
IC AMP CLASS D STEREO 2.8W 20QFN / Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Lowest to $16.0589
STMicroelectronics
IC AMP QUAD BRIDGE D HIQUAD-92 / Audio Amp Speaker 2-CH Stereo/4-CH Stereo 150W Class-D Automotive 92-Pin HI-QUAD Tray
Lowest to $17.7927
Diodes Incorporated
IC AUDIO AMP 20W CLASS D 16SOIC
Lowest to $0.4808
New Japan Radio
Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin EMP T/R
Lowest to $4.2044

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5952 $63.8080
75+ $1.4943 $112.0725
120+ $1.4438 $173.2560
170+ $1.3429 $228.2930
220+ $1.2924 $284.3280
275+ $1.2419 $341.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 884 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess