EN
  • EN
  • DE
  • IT

DRV612RGTT

Part No DRV612RGTT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 2-Channel (Stereo) Class AB 16-VQFN (3x3)
Manufacturer Texas Instruments
Series DirectPath™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-VQFN (3x3)
Family Name DRV612
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-28684-2, 296-28684-1, -DRV612RGTT-NDR, 296-28684-6, -296-28684-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917252-DRV612RGTT
Ultra Librarian 3D Model Ultra Librarian DRV612RGTT CAD Model

Description

Product Overview: Texas Instruments DRV612RGTT

The Texas Instruments DRV612RGTT is a state-of-the-art audio line driver designed to meet the demanding requirements of high-quality audio systems. This integrated circuit is part of TI's extensive range of audio products, known for their performance, reliability, and innovation. The DRV612RGTT is specifically engineered to provide a high-fidelity audio signal transmission, making it an ideal choice for a variety of applications, including professional audio equipment, home theater systems, and automotive audio systems.

Key Features

  • Differential Inputs: The DRV612RGTT is equipped with differential inputs, which significantly reduce common-mode noise and improve the signal-to-noise ratio, resulting in a cleaner audio output.
  • High Output Drive Capability: This device can drive high levels of output current, allowing it to easily interface with a wide range of audio input devices and ensuring compatibility with various audio systems.
  • Low Distortion: The line driver boasts low distortion characteristics, ensuring that the audio signal is preserved with high fidelity throughout the transmission path.
  • Thermal and Short-Circuit Protection: With built-in thermal and short-circuit protection, the DRV612RGTT safeguards itself and the connected components from potential damage due to overheating or wiring faults.
  • Adjustable Gain Settings: Users can configure the gain settings to match the requirements of the connected devices, providing flexibility and control over the audio output levels.

Applications

The versatility of the DRV612RGTT makes it suitable for a broad range of applications. It can be used in:

  • Professional audio mixing consoles
  • High-end home theater systems
  • Automotive audio systems
  • Studio recording equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the DRV612RGTT is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets TI's stringent standards for performance and durability. This product is designed to deliver consistent, reliable operation, making it a trusted component in any audio system.

You May Also Be Interested in

Texas Instruments
Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Lowest to $5.2573
New Japan Radio
Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin EMP T/R
Lowest to $4.2044
NXP / Nexperia
IC AMP AUDIO BTL 36HSOP
Need more? Email Us
NXP / Nexperia
IC AMP CLASS AB STER 1.4W 20SSOP / Amplifier IC 2-Channel (Stereo) Class AB 20-SSOP
Lowest to $2.2819
Texas Instruments
IC AMP AUDIO PWR MONO AB 28WQFN
Lowest to $1.8084
NXP / Nexperia
IC AMP CLSS AB QUAD 25W 27DBSMSP / Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP
Need more? Email Us
Maxim Integrated
Audio Amp Headphone/Receiver/Speaker 1-CH Mono/2-CH Stereo 1.5W Class-D 32-Pin TQFN EP T/R
Lowest to $18.2799
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10MSOP
Lowest to $0.7321
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10QFN
Lowest to $1.4780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8899 $56.6970
75+ $1.5508 $116.3100
115+ $1.5023 $172.7645
155+ $1.4538 $225.3390
200+ $1.4054 $281.0800
270+ $1.2600 $340.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 884 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess