EN
  • EN
  • DE

DRV8804DWR

Part No DRV8804DWR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description QUAD SERIAL INTERFACE LOW-SIDE DRIVER IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (4)
Interface SPI
Technology Power MOSFET
Applications General
Output Current 800mA
Operating Supply Voltage 8.2 V ~ 60 V
Voltage - Load 8.2 V ~ 60 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1168589-DRV8804DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8804
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8804DWR CAD Model

Description

The DRV8804DWR from Texas Instruments is a versatile motor driver integrated circuit designed to efficiently drive bipolar stepper motors, brushed DC motors, and other inductive loads through a simple and reliable interface. This powerful component simplifies the design of a wide range of motor control applications, from automation equipment to consumer electronics.

Key Features:

  • Voltage Range: The DRV8804DWR operates from a supply voltage range of 8 V to 36 V, making it suitable for various applications and ensuring compatibility with a broad range of power supplies.
  • Output Current: It is capable of delivering up to 2.8 A of output current (with proper heat sinking), providing the necessary drive for many medium-sized stepper and DC motors.
  • Integrated Protection: The device includes multiple protection features such as overcurrent, thermal shutdown, and undervoltage lockout, enhancing the reliability and longevity of the end application.
  • Control Interface: The DRV8804DWR offers a simple parallel interface for control and diagnostics, which allows for easy integration into a system without the need for complex programming.
  • Decay Mode: Users can select between slow and fast decay modes, which provides flexibility in managing the power dissipation and smoothness of the motor operation.

Applications:

The DRV8804DWR is ideal for a variety of applications, including but not limited to:

  • Office Automation Machines
  • Point of Sale Machines
  • Textile Machines
  • Gaming Machines
  • Factory Automation and Robotics

Package Information:

The device is available in a 28-pin HTSSOP (DWR) package, which provides a compact footprint while allowing for adequate thermal performance.

Support and Resources:

For design support and detailed technical information, Texas Instruments provides extensive online resources, including datasheets, reference designs, application notes, and an active community forum to assist engineers in integrating the DRV8804DWR into their designs.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess