EN
  • EN
  • DE

DRV8884PWPR

Part No DRV8884PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 0-5.3V 24HTSSOP / 1A Stepper Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Step Resolution 1 ~ 1/16
Applications Use For General
Current - Output 1A
Supply Voltage (V) 0V ~ 5.3V
Voltage - Load 8V ~ 37V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804613-DRV8884PWPR
Ultra Librarian 3D Model Ultra Librarian DRV8884PWPR CAD Model

Description

The DRV8884PWPR from Texas Instruments is a highly integrated stepper motor driver designed to drive bipolar stepper motors with advanced features and robust performance. This compact driver IC is ideal for a wide range of applications including printers, scanners, security cameras, robotics, and more, where precise motor control is essential.

Key Features

  • Powerful Output Drive Capability: The DRV8884PWPR can deliver up to 1.5 A per phase continuously, with peak current control for improved performance.
  • Advanced Current Regulation: This motor driver features an innovative current regulation scheme that reduces audible motor noise, increases step accuracy, and lowers power dissipation.
  • Microstepping Support: It supports up to 1/16 microstepping, offering smoother motion and finer control over the stepper motor's position.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent, short-circuit, under-voltage lockout, and thermal shutdown to ensure reliable operation and extend the lifespan of the motor and controller.
  • Flexible Control Interface: The DRV8884PWPR can be controlled via a simple step/direction interface, making it easy to integrate with a wide range of microcontrollers and processors.

Product Specifications

  • Package: HTSSOP-16
  • Operating Voltage Range: 6.5 V to 45 V
  • Output Current: Up to 1.5 A per phase
  • Microstepping: Up to 1/16 steps
  • Operating Temperature Range: -40°C to 125°C

The DRV8884PWPR is a versatile and efficient solution for driving stepper motors in your next project. Its combination of power, precision, and protection makes it an excellent choice for applications requiring reliable and sophisticated motor control.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2787 $52.4592
38+ $2.6903 $102.2314
58+ $2.6062 $151.1596
80+ $2.5221 $201.7680
103+ $2.4381 $251.1243
138+ $2.1858 $301.6404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess