EN
  • EN
  • DE

DRV91680RGZR

Part No DRV91680RGZR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1055970-DRV91680RGZR
Ultra Librarian 3D Model Ultra Librarian DRV91680RGZR CAD Model

Description

The DRV91680RGZR from Texas Instruments is a state-of-the-art motor driver designed for precision control of brushless DC (BLDC) motors. This advanced driver IC is well-suited for a variety of applications, including drones, robotics, home appliances, and industrial automation systems. Its compact form factor and high-efficiency operation make it an ideal choice for designers looking to optimize their motor control solutions.

Key Features:

  • Integrated Power MOSFETs: The DRV91680RGZR incorporates high-performance power MOSFETs that deliver efficient power conversion, allowing it to drive motors with up to several amps of current without the need for external power devices.
  • Advanced Control: This motor driver supports three-phase BLDC motors and offers advanced control features such as precise PWM speed control, direction control, and brake functions for versatile motor operation.
  • Protection Features: With built-in overcurrent, undervoltage, overtemperature, and short-circuit protection, the DRV91680RGZR ensures reliable operation and extends the lifespan of the motor and the driver itself.
  • Communication Interface: The device includes a convenient SPI communication interface for easy integration with microcontrollers and allows for detailed configuration and monitoring of the driver's status.
  • Compact Package: Housed in a 48-pin QFN package (RGZ), the DRV91680RGZR is designed to minimize board space and simplify PCB layout in space-constrained applications.

Benefits:

The DRV91680RGZR motor driver offers numerous benefits to system designers. Its integrated MOSFETs reduce external component count, thereby saving space and reducing costs. The advanced control features enable precise motor management, leading to enhanced performance and efficiency. Robust protection circuits ensure the system's safety and reliability, even under adverse conditions. Lastly, the SPI interface provides a seamless connection to host controllers, making system integration and diagnostics straightforward.

Applications:

  • Unmanned Aerial Vehicles (UAVs)
  • Robotic Systems
  • Home Appliances
  • Industrial Automation
  • Electric Fans and Pumps

Overall, the DRV91680RGZR from Texas Instruments is a versatile and reliable choice for engineers and designers who require an efficient, high-performance motor driver solution.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.2657
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8697 $50.3061
32+ $3.1751 $101.6032
49+ $3.0759 $150.7191
68+ $2.9767 $202.4156
87+ $2.8775 $250.3425
117+ $2.5798 $301.8366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,508 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess