EN
  • EN
  • DE

DS08MB200TSQ/NOPB

Part No DS08MB200TSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 4CH 48WQFN / Buffer, Multiplexer 4 x 1:2, 2:1 Channel 800Mbps 48-WQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, Multiplexer
Applications LVDS
Input BLVDS, CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 800Mbps
Delay Time 1.0ns
Capacitance - Input 3.5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 225mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS08MB200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DS08MB200TSQTR,DS08MB200TSQ/NOPBDKR,DS08MB200TSQCT-ND,DS08MB200TSQDKR-ND,DS08MB200TSQTR-ND,DS08MB200TSQNOPB,DS08MB200TSQ/NOPBCT,2156-DS08MB200TSQ/NOPB-TI,TEXTISDS08MB200TSQ/NOPB,DS08MB200TSQCT,DS08MB200TSQDKR,DS08MB200TSQ,*DS08MB200TSQ/NOPB,DS08MB200TSQ/NOPBTR
Standard Package 250
Win Source Part Number 1171243-DS08MB200TSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS08MB200TSQ/NOPB CAD Model

Description

The DS08MB200TSQ/NOPB is a state-of-the-art signal conditioning device from the renowned manufacturer, Texas Instruments. This product is specifically designed to enhance the performance and reliability of high-speed data links, making it an ideal choice for a broad range of applications in the industrial, automotive, and communication sectors.

Key Features

  • High-Speed Performance: The DS08MB200TSQ/NOPB supports high-speed differential signaling with data rates up to 2.0 Gbps, which is essential for rapid data transmission in modern digital systems.
  • Signal Conditioning: It includes advanced signal conditioning features such as programmable equalization, output de-emphasis, and input threshold adjustments. These features help to mitigate signal degradation over long cables and backplanes.
  • Low Power Consumption: This device is engineered for efficiency, consuming minimal power to help maintain the thermal integrity of the system and reduce overall energy costs.
  • Flexibility: The DS08MB200TSQ/NOPB is highly flexible, with support for multiple signaling standards. This makes it adaptable to various protocols and interface requirements.
  • Robust Design: With built-in protection against electrostatic discharge (ESD), the device is robust and resilient in harsh electrical environments, ensuring long-term reliability and performance.

Applications

The versatility of the DS08MB200TSQ/NOPB allows it to be used across a wide array of applications, including but not limited to:

  • High-speed data acquisition systems
  • Automotive infotainment and driver assistance systems
  • Telecommunications and networking equipment
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS08MB200TSQ/NOPB is no exception. It is manufactured to the highest industry standards and is available in a compact, surface-mount package that is both space-saving and convenient for automated assembly processes.

You May Also Be Interested in

Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4676 $51.7408
19+ $5.3068 $100.8292
30+ $5.1409 $154.2270
41+ $4.9751 $203.9791
52+ $4.8093 $250.0836
70+ $4.3118 $301.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess