EN
  • EN
  • DE
  • IT

DS110RT410SQE/NOPB

Part No DS110RT410SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC EQUALIZER/REDRVR QUAD / LVDS Buffer 11300Mbps 0.675V 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Ethernet
Interface I2C
Operating Supply Voltage 2.375 V ~ 2.625 V
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Mounting SMD
Win Source Part Number 772899-DS110RT410SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name DS110RT410
Introduction Date May 29, 2013
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS110RT410SQE/NOPB CAD Model

Description

Product Overview: DS110RT410SQE/NOPB

The DS110RT410SQE/NOPB is a high-performance signal conditioning retimer from Texas Instruments designed to enhance signal integrity for high-speed data communication. This integrated circuit is part of TI's extensive portfolio of signal conditioning products and is specifically engineered to address the challenges faced in multi-gigabit data transmission across printed circuit boards and cables.

Key Features

  • High-Speed Performance: The DS110RT410SQE/NOPB is capable of retiming data rates up to 10.3125 Gbps, making it suitable for a wide range of high-speed interfaces, including USB, PCIe, SAS, SATA, and Ethernet applications.
  • Adaptive Equalization: It features an adaptive equalization capability that compensates for the signal loss and inter-symbol interference (ISI) that can occur over long traces and cables, thereby improving the signal quality and extending the data transmission range.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, which is critical for thermal management and system reliability in high-performance computing and networking equipment.
  • Flexibility: The DS110RT410SQE/NOPB supports various signaling standards, offering designers the flexibility to use it across different platforms and applications without the need for significant redesign.
  • Integrated Diagnostics: It includes built-in diagnostics features, such as eye diagram monitoring and pattern generation/checking, to assist with system bring-up, debugging, and validation processes.

Applications

The device's versatility makes it an ideal choice for a variety of applications, including:

  • Data center and enterprise networking equipment
  • High-speed backplanes and cable extenders
  • Storage systems and servers
  • Telecommunications infrastructure

Quality and Reliability

As with all Texas Instruments products, the DS110RT410SQE/NOPB is manufactured to high standards of quality and reliability. Its robust design ensures stable performance across different environmental conditions and varied use-cases. Whether it's for mission-critical systems or consumer electronics, this retimer is built to deliver consistent performance and support the longevity of the end product.

For engineers and designers looking to enhance their high-speed data communication systems, the DS110RT410SQE/NOPB from Texas Instruments offers a reliable and efficient solution that can be easily integrated into a wide range of electronic products.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Need more? Email Us
Diodes Incorporated
IC INTFACE SPECIALIZED 160LFBGA / PCI-to-PCI Bridge Interface 160-LFBGA (15x15)
Lowest to $17.9241
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $18.0522
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO / Translating Switch Interface 24-SO
Lowest to $1.5316
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $1,629.8508
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180
Diodes Incorporated
IC INTERFACE SPECIALIZED 128LQFP / PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Lowest to $22.4179
Microchip Technology
IC INTERFACE SPECIALIZED 16QFN / Smart Card Interface 16-QFN (5x5)
Lowest to $0.5102

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess