EN
  • EN
  • DE

DS125BR401ANJYR

Part No DS125BR401ANJYR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Low-Power 12 Gbps 4-Lane Linear Repeater With Equalization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications PCIe, SAS, SATA
Input CML
Output CML
Data Rate (Maximum) 12Gbps
Number of Channels 4
Delay Time 80ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 5pF
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 54-WFQFN Exposed Pad
Manufacturer Package 54-WQFN (10x5.5)
Win Source Part Number 1168776-DS125BR401ANJYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS125BR401ANJYR CAD Model

Description

The DS125BR401ANJYR is a high-performance, low-power, four-channel multi-rate retimer from Texas Instruments. Designed to enhance signal integrity, this retimer operates with a wide range of data rates, making it an ideal solution for applications that require high-speed data transmission and reliable communication.

Key Features

  • Multi-Rate Capability: Supports a broad spectrum of data rates, from 1 Gbps to 12.5 Gbps per channel, making it versatile for various high-speed interfaces.
  • Low Power Consumption: Optimized for power efficiency, the DS125BR401ANJYR minimizes power usage without sacrificing performance, which is crucial for energy-sensitive applications.
  • Signal Conditioning: Incorporates advanced signal conditioning features, including equalization, de-emphasis, and retiming, to extend the reach of high-speed signals over long PCB traces and cables.
  • Channel Independence: Each of the four channels operates independently, allowing for a mix of different data rates and protocols to be used simultaneously.
  • Adaptive Equalization: Features adaptive equalization that automatically adjusts to optimize performance over various channel conditions.

Applications

The DS125BR401ANJYR is suitable for a wide range of applications, including but not limited to:

  • Data center and enterprise networking equipment
  • High-performance computing and servers
  • Backplane and front-panel data communication
  • Storage systems and network attached storage
  • Telecommunications infrastructure

Technical Specifications

With its small form factor and an operating temperature range of -40°C to 85°C, the DS125BR401ANJYR is designed for robust operation in various environments. It is packaged in a compact 36-pin WQFN package, which is conducive to space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS125BR401ANJYR is no exception. It is built to meet high industry standards, ensuring long-term performance and stability in your applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3563 $65.4252
8+ $13.4206 $107.3648
12+ $13.0012 $156.0144
16+ $12.5818 $201.3088
21+ $12.1624 $255.4104
28+ $10.9042 $305.3176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess