EN
  • EN
  • DE
  • IT

DS250DF810ABVT

Part No DS250DF810ABVT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 25 Gbps Multi-Rate 8-Channel Retimer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Retimer
Package 135-BGA Module
Manufacturer Package 135-FCBGA (13.1x8.1)
Mounting SMD
Manufacturer Homepage www.ti.com
Win Source Part Number 730632-DS250DF810ABVT
Popularity Medium
Supply and Demand Status Limited
Family Name DS250DF810ABVT
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS250DF810ABVT CAD Model

Description

The DS250DF810ABVT from Texas Instruments is a state-of-the-art signal conditioning device designed to enhance the performance and reach of high-speed serial links. This advanced retimer solution is an integral component for applications that demand robust and high-throughput data transmission across various communication standards.

Key Features

  • Multi-Rate Flexibility: The device supports a wide range of data rates from 9.83 Gbps to 10.3125 Gbps, making it highly adaptable to different protocols and bandwidth requirements.
  • Signal Conditioning: With its built-in signal conditioning features, the DS250DF810ABVT can compensate for signal degradation due to long traces, connectors, and other forms of channel loss, ensuring data integrity over extended distances.
  • Low Power Consumption: It is designed for energy efficiency, consuming minimal power without compromising on performance, which is crucial for high-density and environmentally conscious applications.
  • Programmable Equalization: The device offers programmable input equalization, output de-emphasis, and flat gain to optimize performance for various channel conditions.
  • Integration: The compact form factor and integration features allow for seamless incorporation into existing and new designs, reducing the need for additional components and saving valuable board space.

Applications

The DS250DF810ABVT is versatile and can be used in a variety of applications, including:

  • Data center and enterprise networking equipment such as switches, routers, and NIC cards.
  • High-performance computing and storage systems requiring high-speed data transfers.
  • Telecommunication infrastructure including base stations and network interface devices.
  • Backplane and portside applications where signal integrity can be a challenge.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the DS250DF810ABVT is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in all supported applications.

For engineers and designers looking for a robust signal conditioning solution to enhance their high-speed data communication systems, the DS250DF810ABVT from Texas Instruments offers the perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $116.5970
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $18.0522
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $18.2799
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Lowest to $2.0232
Texas Instruments
IC INTFACE SPECIALIZED 176LQFP / PCI-to-PCI Bridge Interface 176-LQFP (24x24)
Lowest to $12.1860
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $1,629.8508

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.3637 $89.3637
2+ $73.3240 $146.6480
3+ $71.0326 $213.0978
4+ $68.7413 $274.9652
5+ $66.4499 $332.2495
6+ $59.5758 $357.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess