EN
  • EN
  • DE

DS26LS32ACMX

Part No DS26LS32ACMX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DS26LS32AC/DS26LS32C/DS26LS32M/DS26LS33M Quad Differential Line Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1169215-DS26LS32ACMX
Manufacturer Homepage www.ti.com
Family Name DS26LS32AC
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS26LS32ACMX CAD Model

Description

Overview of DS26LS32ACMX from Texas Instruments

The DS26LS32ACMX is a high-performance quad differential line receiver designed to meet the stringent requirements of balanced and unbalanced digital data transmission. Manufactured by Texas Instruments, this device is part of the DS26LS32 series, offering a reliable solution for interfacing with long transmission lines in digital systems. The DS26LS32ACMX is commonly used in applications such as telecommunications, networking, and industrial control systems where signal integrity and noise immunity are critical.

Key Features

  • Multiple Input Options: The device is equipped with four independent differential line receivers, each capable of accepting a wide range of input voltages. This feature allows for flexibility in interfacing with various signal standards.
  • High-Speed Operation: With the capability to support data rates up to 20Mbps, the DS26LS32ACMX is suitable for high-speed data transmission applications.
  • Excellent Noise Immunity: The differential inputs provide improved noise immunity, which is essential for maintaining signal integrity in electrically noisy environments.
  • Wide Operating Range: The receiver operates over a wide supply voltage range of 4.75V to 5.25V, accommodating various system power requirements.
  • Industry-Standard Pinout: The device comes in an industry-standard 16-pin SOIC package, ensuring compatibility with common PCB layouts and ease of integration into existing designs.

Applications

  • Telecommunications systems
  • Data acquisition and signal processing
  • Industrial control and automation
  • Networking equipment
  • Ground loop elimination

Quality and Reliability

The DS26LS32ACMX is built to Texas Instruments' high-quality standards, ensuring reliable performance in a range of environmental conditions. It is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications. Additionally, the device is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

With its robust design, high-speed capabilities, and excellent noise immunity, the DS26LS32ACMX from Texas Instruments stands out as a top choice for system designers looking for a dependable line receiver for their digital communication needs.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess