EN
  • EN
  • DE

DS32EL0421SQ/NOPB

Part No DS32EL0421SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 312.5GBPS 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 3.125Gbps
Input Type LVDS
Output Type CML
Number of Inputs 5
Number of Outputs 1
Supply Voltage - Operating 2.5V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 1034866-DS32EL0421SQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS32EL0421SQ/NOPB CAD Model

Description

Overview of DS32EL0421SQ/NOPB

The DS32EL0421SQ/NOPB is a state-of-the-art serializer designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the high-speed signal chain family and is specifically tailored for applications that require high-speed data transmission over long distances or through noisy environments.

Key Features

  • High-Speed Data Transmission: The DS32EL0421SQ/NOPB is capable of serializing large amounts of data at rapid speeds, making it an ideal choice for applications such as high-definition video transmission, automotive infotainment systems, and industrial cameras.
  • Low Power Consumption: Despite its high performance, this serializer is designed to operate with minimal power consumption, helping to extend the battery life of portable devices and reduce the thermal footprint in embedded systems.
  • Robust Error Handling: The device includes advanced error detection and handling mechanisms to ensure data integrity, even in challenging electromagnetic environments.
  • Flexible Interface: It supports a wide range of input data formats and can interface with various logic levels, providing versatility in system design.

Applications

The DS32EL0421SQ/NOPB is a versatile component that can be used in a variety of applications, including:

  • Automotive camera and sensor systems
  • Machine vision and industrial automation
  • Medical imaging equipment
  • Professional video equipment
  • High-speed data acquisition and processing systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the DS32EL0421SQ/NOPB is no exception. It is designed to meet stringent industry standards, ensuring reliable performance across a wide temperature range and in various operating conditions. The device also comes in a compact QFN package, making it suitable for space-constrained applications.

Conclusion

With its combination of high-speed performance, low power consumption, and robust error handling, the DS32EL0421SQ/NOPB from Texas Instruments is an excellent choice for designers looking to implement reliable high-speed data transmission in their products. Its flexibility and quality make it a valuable component in a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1188 $56.8316
16+ $6.6616 $106.5856
24+ $6.4535 $154.8840
33+ $6.2453 $206.0949
42+ $6.0371 $253.5582
56+ $5.4126 $303.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess