EN
  • EN
  • DE

DS64BR111SQ/NOPB

Part No DS64BR111SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 2CH 24WQFN / Buffer, ReDriver 2 Channel 6.4Gbps 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Max) 6.4Gbps
Number of Channels 2
Delay Time 230ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 2.375V ~ 3.6V
Current - Supply 50mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number DS64BR111
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1345626-DS64BR111SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS64BR111SQ/NOPB CAD Model

Description

The DS64BR111SQ/NOPB is a state-of-the-art signal conditioner designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced device is specifically engineered to enhance the signal integrity of high-speed differential signals, making it an indispensable component for modern communication and data systems that require robust and reliable data transmission.

Key Features

  • Signal Conditioning: The DS64BR111SQ/NOPB provides signal conditioning for high-speed differential signals, which includes equalization, clock and data recovery (CDR), and redriving capabilities.
  • High Performance: It supports data rates up to 6.25 Gbps, ensuring compatibility with a wide range of high-speed interfaces such as SATA, SAS, Fibre Channel, and more.
  • Input Equalization: Integrated continuous-time linear equalizers (CTLE) on the input side help to compensate for the loss of signals transmitted over long PCB traces or cables.
  • Output De-emphasis: Programmable output de-emphasis allows for compensation of outboard channel losses, improving signal integrity at the receiver end.
  • Low Power Consumption: The device is designed for low power operation, which is critical for power-sensitive applications.
  • Small Form Factor: Available in a compact QFN-16 package, the DS64BR111SQ/NOPB is ideal for space-constrained applications.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The DS64BR111SQ/NOPB is versatile and can be used in a variety of applications that require high-speed data transfer and signal conditioning. Common applications include:

  • Data center and enterprise storage systems
  • High-speed backplane and cable extenders
  • Telecommunications equipment
  • Networking infrastructure such as switches and routers

Quality and Reliability

As with all Texas Instruments products, the DS64BR111SQ/NOPB is designed to meet the highest standards of quality and reliability. It is a lead-free and RoHS compliant device, ensuring environmental safety and regulatory compliance. With TI's commitment to excellence, this signal conditioner is a reliable choice for designers looking to enhance the performance of their high-speed data systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7448 $59.2344
7+ $16.2009 $113.4063
10+ $15.6946 $156.9460
14+ $15.1883 $212.6362
18+ $14.6820 $264.2760
23+ $13.1632 $302.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess