EN
  • EN
  • DE

DS90C032B

Part No DS90C032B
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description LVDS Quad CMOS Differential Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1169527-DS90C032B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DS90C032B CAD Model

Description

The DS90C032B is a high-performance differential line driver designed by Texas Instruments, recognized for its robustness and reliability in a variety of digital communication applications. This integrated circuit is part of the family of LVDS (Low Voltage Differential Signaling) drivers that are engineered to transmit data at high speeds while minimizing electromagnetic interference (EMI) and power consumption.

Key Features

  • High Data Rates: The DS90C032B is capable of operating at data rates up to 400 Mbps, making it suitable for high-speed data transmission requirements.
  • Low Voltage Operation: It operates at a nominal voltage of 3.3V, which helps in reducing power consumption and is compatible with low voltage systems.
  • Differential Outputs: The differential outputs significantly reduce EMI and crosstalk, thereby ensuring data integrity over longer distances.
  • Interoperability: This device is designed to be interoperable with existing LVDS receivers, providing flexibility in system design and integration.
  • Robust Protection: It includes fail-safe circuitry that ensures a high impedance state on the outputs upon power down or floating input conditions.

Applications

The DS90C032B is widely used in various digital communication systems where high data integrity and speed are critical. Its applications span across:

  • Networking equipment such as routers and switches
  • High-speed data acquisition systems
  • Computer peripherals and printers
  • Telecommunications infrastructure
  • Industrial control and automation systems

Technical Specifications

The DS90C032B offers a range of technical specifications that make it a versatile choice for system designers:

  • Supply Voltage: 3.3V ±0.3V
  • Signaling Rate: Up to 400 Mbps
  • Temperature Range: -40°C to +85°C
  • Package: Available in various packaging options to suit different assembly requirements

With its combination of high-speed performance, low power operation, and data integrity, the DS90C032B from Texas Instruments is an excellent choice for system designers looking for a reliable differential line driver solution.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess