EN
  • EN
  • DE

DS90C187LF/NOPB

Part No DS90C187LF/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER DL LVDS LP 92QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 5.57Gbps
Input Type LVCMOS
Output Type FPD-Link, LVDS
Number of Inputs 53
Number of Outputs 8
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -10°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 92-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 92-VQFN-MR (7x7)
Base Product Number DS90C187
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586846-DS90C187LF/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90C187LF/NOPB CAD Model

Description

Product Overview: DS90C187LF/NOPB

The DS90C187LF/NOPB is a high-performance, low-power LVDS (Low-Voltage Differential Signaling) serializer manufactured by Texas Instruments. This advanced chip is designed to meet the needs of high-speed data transmission in a variety of applications, offering a reliable solution for system designers looking to optimize their data communication processes.

Key Features

  • High Data Bandwidth: The DS90C187LF/NOPB supports a significant data rate, making it ideal for applications requiring fast data transfer, such as high-resolution video interfaces and complex data acquisition systems.
  • Energy Efficiency: Its low-power design ensures minimal power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • Reduced EMI: The device employs LVDS technology, which is known for its low electromagnetic interference (EMI), thereby improving signal integrity and reducing design complexity related to EMI mitigation.
  • Robust Error Handling: It includes built-in features for detecting and managing transmission errors, enhancing the reliability of data communication.
  • Compatibility: The DS90C187LF/NOPB is designed to be compatible with a wide range of industry-standard interfaces and protocols, ensuring seamless integration into existing systems.

Applications

The versatility of the DS90C187LF/NOPB makes it suitable for a broad spectrum of applications, including:

  • Industrial control and automation systems
  • Automotive infotainment and driver assistance systems
  • High-definition video broadcasting equipment
  • Medical imaging devices
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90C187LF/NOPB is no exception. It is designed to meet strict industry standards for performance and reliability. Additionally, the "NOPB" designation indicates that the product is lead-free, making it compliant with RoHS (Restriction of Hazardous Substances) regulations and environmentally friendly.

Overall, the DS90C187LF/NOPB from Texas Instruments stands out as a robust and efficient solution for high-speed data serialization, offering designers a mix of performance, power efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9065 $56.7195
7+ $15.5130 $108.5910
10+ $15.0282 $150.2820
14+ $14.5434 $203.6076
18+ $14.0587 $253.0566
24+ $12.6043 $302.5032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,059 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess