EN
  • EN
  • DE

DS90C402M/NOPB

Part No DS90C402M/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Low Voltage Differential Signaling (LVDS) Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 155.5Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1169551-DS90C402M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90C402
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90C402M/NOPB CAD Model

Description

Product Overview: DS90C402M/NOPB

The DS90C402M/NOPB is a high-performance dual differential line driver designed by Texas Instruments for applications requiring ultra-low power dissipation and high data rates. This product is part of the LVDS (Low Voltage Differential Signaling) family and is specifically optimized for high-speed signal transmission over printed circuit boards.

Key Features

  • High Data Rates: The DS90C402M/NOPB supports data rates up to 400 Mbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: It operates with a minimal power supply of 3.3V, ensuring low power dissipation, which is critical for battery-powered and energy-efficient applications.
  • Differential Signaling: Utilizes LVDS technology to transmit data with high noise immunity and low electromagnetic interference (EMI), which is essential for maintaining signal integrity in noisy environments.
  • Interoperability: This component is designed to be interoperable with existing LVDS receivers, providing flexibility and ease of integration into various systems.
  • Flow-Through Pinout: The device features a flow-through pinout design that simplifies PCB layout and reduces signal crosstalk.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environment applications.
  • Lead-Free and RoHS Compliant: The DS90C402M/NOPB adheres to environmental regulations by being lead-free and RoHS compliant.

Applications

The DS90C402M/NOPB is ideal for a variety of applications where high-speed differential signaling is required. Some common applications include:

  • Point-to-Point Baseband Data Transmission
  • Backplane Interconnects
  • Cable Data Transmission
  • Networking Equipment and Switches
  • Telecommunications Infrastructure
  • High-Definition Video and Multimedia Systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the DS90C402M/NOPB is no exception. It is manufactured using advanced semiconductor processes to ensure high performance and long operational life, meeting the stringent requirements of industrial and commercial applications.

With its robust feature set and proven technology, the DS90C402M/NOPB from Texas Instruments is a reliable choice for designers looking to implement high-speed differential data transmission in their systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8034 $50.4612
44+ $2.3002 $101.2088
68+ $2.2283 $151.5244
93+ $2.1564 $200.5452
120+ $2.0846 $250.1520
161+ $1.8689 $300.8929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess