EN
  • EN
  • DE

DS90CR287SLCX

Part No DS90CR287SLCX
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description DS90CR287SLCX Nsc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Data Rate 2.38 Gbps
Number of Drivers 4
Operating Supply Voltage 3.3 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1056241-DS90CR287SLCX
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS90CR287SLCX CAD Model

Description

Product Overview: DS90CR287SLCX from Texas Instruments

The DS90CR287SLCX is a high-performance serializer integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's Channel Link family of products, which are known for their reliability and efficiency in data transmission. The DS90CR287SLCX is specifically engineered to meet the rigorous demands of high-speed data communication in a variety of applications, including automotive infotainment systems, industrial machine vision, and high-resolution video displays.

The DS90CR287SLCX boasts a wide data bandwidth that enables it to serialize 28 bits of parallel data into a single high-speed serial stream. This serialization process is capable of operating at speeds up to 3.125 Gbps, which translates to a throughput of 87.5 MHz when using a 7:1 serialization ratio. This high-speed performance is crucial for systems requiring fast data transfer rates, such as those handling video and image data.

One of the key features of the DS90CR287SLCX is its Low Voltage Differential Signaling (LVDS) technology. LVDS allows for high-speed data transmission over copper cables while minimizing electromagnetic interference (EMI) and power consumption. This makes the DS90CR287SLCX an excellent choice for applications where signal integrity and energy efficiency are paramount.

The device also includes a number of built-in features that enhance its functionality and ease of use. These include an embedded clock, which simplifies system design by eliminating the need for a separate clock line. The DS90CR287SLCX also supports balanced (AC-coupled) or unbalanced (DC-coupled) data transmission, providing designers with flexibility in their system architecture.

Texas Instruments has designed the DS90CR287SLCX with a focus on reliability and robustness. It is built to operate over an extended temperature range, making it suitable for use in harsh environments. Additionally, the device comes in a compact 56-pin WQFN package, which saves valuable board space in space-constrained applications.

In summary, the DS90CR287SLCX from Texas Instruments is a versatile and powerful serializer that offers high-speed data transmission, LVDS technology, and a host of features designed to simplify system integration. Its robust design and flexibility make it an ideal choice for a wide range of data-intensive applications.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess