EN
  • EN
  • DE

DS90LV048ATMTC/NOPB

Part No DS90LV048ATMTC/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 0/4 Receiver - LVDS 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Family Name DS90LV048
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS90LV048ATMTC-NDR, -DS90LV048ATMTC-NDR, DS90LV048ATMTCNOPB, *DS90LV048ATMTC/NOPB, Q14140677-A, DS90LV048ATMTC/NOPB-CRL, -DS90LV048ATMTC/NOPB-ND
Quantity per package 92
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845591-DS90LV048ATMTC/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LV048ATMTC/NOPB CAD Model

Description

Product Overview: DS90LV048ATMTC/NOPB

The DS90LV048ATMTC/NOPB is a robust, high-performance product from Texas Instruments, designed to meet the stringent requirements of fast-paced and demanding applications. This integrated circuit falls under the category of LVDS (Low Voltage Differential Signaling) receivers, which are essential components in achieving high-speed data transmission with minimal noise and power consumption.

The device features a quartet of receivers that convert LVDS signals into TTL/CMOS outputs. The DS90LV048A accepts low-voltage differential data streams at speeds up to 400 Mbps and converts them into a 3.3V LVTTL/LVCMOS output level. This makes it an ideal solution for applications that require fast data transfer rates without sacrificing signal integrity, such as gigabit Ethernet, automotive infotainment systems, and high-resolution video links.

Key Features

  • High Data Rates: Supports data rates up to 400 Mbps, enabling quick and efficient data transfer for high-speed applications.
  • Low Power Consumption: Operates with a minimal power draw, contributing to energy-efficient system designs.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against sudden voltage spikes, ensuring enhanced reliability and longevity.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
  • Fail-Safe Feature: The device includes a fail-safe mechanism that ensures a high output level when the inputs are undriven and open, shorted, or terminated but idle.

Applications

  • Telecommunications
  • Data communications
  • Networking equipment
  • Automotive infotainment systems
  • High-resolution video interfaces

The DS90LV048ATMTC/NOPB is available in a compact TSSOP-16 package, making it suitable for space-constrained applications. Its lead-free and RoHS-compliant design aligns with modern environmental standards, reducing the ecological footprint of electronic components. With its combination of high-speed performance, low power consumption, and robust protection features, the DS90LV048ATMTC/NOPB from Texas Instruments stands out as a reliable choice for designers looking to enhance their data transmission systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,950 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess