EN
  • EN
  • DE

DS90UB933TRTVTQ1

Part No DS90UB933TRTVTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER FPD-LINK 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Input Type LVCMOS
Output Type LVCMOS
Number of Inputs 12
Number of Outputs 2
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 32-WQFN (5x5)
Win Source Part Number 1035058-DS90UB933TRTVTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB933TRTVTQ1 CAD Model

Description

Product Overview: DS90UB933TRTVTQ1 from Texas Instruments

The DS90UB933TRTVTQ1 is a high-performance serializer designed by Texas Instruments for automotive applications, particularly for advanced driver assistance systems (ADAS). It is a part of the FPD-Link III family, which is known for its ability to transmit high-speed data over cost-effective, twisted-pair cabling.

This serializer is capable of converting parallel 24-bit FPD-Link III data into a serialized stream that can be transmitted over a single differential pair. The DS90UB933TRTVTQ1 supports a wide range of data rates from 25 Mbps to 100 Mbps, making it highly versatile for various automotive video applications. Its robust design ensures reliable operation in the harsh automotive environment, meeting the stringent requirements of the industry.

One of the key features of the DS90UB933TRTVTQ1 is its support for high-definition (HD) video. The device is capable of transmitting 720p and 1080p video at 30 Hz or 60 Hz frame rates, which is essential for modern ADAS applications that require clear and detailed visual information. Additionally, the serializer incorporates an adaptive equalizer to compensate for cable loss, ensuring the integrity of the transmitted data over long cable distances.

For enhanced safety and reliability, the DS90UB933TRTVTQ1 includes several diagnostic features. It has built-in test pattern generation and a CRC checksum to detect errors during data transmission. It also supports bidirectional control channel communication, allowing for remote configuration and control of the serializer and the deserializer at the other end of the link.

The device is offered in a compact, automotive-friendly 32-pin VQFN package, which is optimized for space-constrained applications. Its low-power operation and sleep mode make it an energy-efficient choice for battery-powered systems.

Overall, the DS90UB933TRTVTQ1 is a robust and flexible solution for automotive video data transmission, providing high-quality video with advanced features for error detection and system control, all while maintaining the durability required for in-vehicle use.

You May Also Be Interested in

Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2634 $65.0536
8+ $13.3444 $106.7552
12+ $12.9274 $155.1288
16+ $12.5103 $200.1648
21+ $12.0933 $253.9593
28+ $10.8423 $303.5844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess