EN
  • EN
  • DE
  • IT

DS90UB949ATRGCRQ1

Part No DS90UB949ATRGCRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description POWER MANAGEMENT  /  3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Serializer
Data Rate 3.675Gbps
Input Type HDMI
Output Type FPD-Link III, LVDS
Number of Inputs 4
Number of Outputs 2
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DS90UB949
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DS90UB949ATRGCRQ1TR,296-DS90UB949ATRGCRQ1DKR,296-DS90UB949ATRGCRQ1CT
Standard Package 2,000
Win Source Part Number 996510-DS90UB949ATRGCRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB949ATRGCRQ1 CAD Model

Description

The DS90UB949ATRGCRQ1 from Texas Instruments is a highly integrated automotive display serial/deserializer (SerDes) solution that is designed to meet the rigorous demands of in-vehicle infotainment and driver assistance systems. This chip is part of TI's FPD-Link III family, which is known for its robust and high-speed data transmission capabilities over a single differential cable.

Key Features

  • High-Speed Data Transmission: Supports high-speed forward channel transmission of up to 3.4 Gbps.
  • Backward Channel: Incorporates a bidirectional control channel which operates at 2 Mbps.
  • Resolution Support: Capable of driving displays with resolutions up to 1080p and 2K, including 24-bit color depth (RGB).
  • Adaptive Equalization: Features built-in adaptive equalization to compensate for cable loss and ensure signal integrity over long cable distances.
  • EMI Mitigation: Utilizes techniques such as spread spectrum clocking to minimize electromagnetic interference (EMI), crucial for automotive safety and compliance.

Applications

The DS90UB949ATRGCRQ1 is engineered for use in a range of automotive applications, including but not limited to:

  • Cluster display panels
  • Center stack displays
  • Rear-seat entertainment systems
  • Head-up displays (HUD)
  • Driver assistance cameras

Quality and Reliability

As an automotive-qualified product, the DS90UB949ATRGCRQ1 meets the AEC-Q100 Grade 2 standard, ensuring operation over a temperature range of -40°C to +105°C. Texas Instruments' commitment to quality and reliability is evident in the rigorous testing and certification of their automotive products.

Design Support

Designers can leverage Texas Instruments' extensive support resources, including application notes, reference designs, and evaluation modules, to accelerate the design-in process and bring their automotive display systems to market faster with the DS90UB949ATRGCRQ1.

You May Also Be Interested in

THine Electronics, Inc.
1LANE LVCMOS_V-BY-ONEHS 32QFN
Lowest to $6.3951
National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $102.7687
National Semiconductor (TI)
DS99R121TVS/NOPB
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE TRANSCEIVER, PQFP100
Need more? Email Us
Nisshinbo Micro Devices Inc.
16-BIT SERIAL TO PARALLEL CONVER
Lowest to $8.2170
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $16.3175
Texas Instruments
IC SER/DESER MPL DISPL 40WQFN
Need more? Email Us
Texas Instruments
INTERFACE IC MISC
Lowest to $9.6204

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess