EN
  • EN
  • DE

DS90UH941ASRTDRQ1

Part No DS90UH941ASRTDRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description POWER MANAGEMENT / 1.5Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Serializer
Data Rate 1.5Gbps
Input Type MIPI DSI
Output Type FPD-Link III, LVDS
Number of Inputs 4
Number of Outputs 2
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DS90UH
Standard Package 2,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338622-DS90UH941ASRTDRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UH941ASRTDRQ1 CAD Model

Description

Product Overview: DS90UH941ASRTDRQ1

The DS90UH941ASRTDRQ1 is a high-performance FPD-Link III serializer from Texas Instruments that facilitates the transmission of high-definition multimedia content from a host processor to a remote display interface. This advanced component is designed to support automotive infotainment systems, driver assistance features, and other applications that require the transfer of video and data signals over a single differential pair.

Key Features

  • High-Speed Data Transmission: The device supports high-speed forward channel transmission rates up to 1.5 Gbps per lane, which is suitable for 24-bit color depth and up to 1080p resolution video at 60 Hz or 3D video formats.
  • Embedded Control Channel: An embedded bidirectional control channel operates at 1 Mbps, allowing for I2C, SPI, or UART-based communication without the need for additional cables or connectors.
  • Robustness: The serializer is designed to handle the harsh automotive environment with excellent electromagnetic compatibility (EMC) and electromagnetic interference (EMI) performance.
  • Adaptive Equalization: Integrated adaptive equalization enhances signal integrity over long cable distances, ensuring consistent performance and image quality.

Advanced Capabilities

  • Multiple Video Interfaces: The DS90UH941ASRTDRQ1 supports a variety of video interfaces including 18-bit and 24-bit RGB, 24-bit YCbCr 4:4:4, and YCbCr 4:2:2 formats.
  • Content Protection: The device includes HDCP 1.4 encryption to secure digital content, making it an ideal choice for applications that require content protection.
  • Power Management: Power management features such as automatic wake-up and shutdown help to reduce power consumption when the device is not in active use.

Applications

  • Automotive infotainment and navigation systems
  • Rear-seat entertainment systems
  • Advanced driver assistance systems (ADAS) such as camera and sensor data aggregation
  • Industrial and medical display applications requiring long cable runs

The DS90UH941ASRTDRQ1 from Texas Instruments represents a reliable and versatile solution for high-definition video and data transmission in a variety of demanding environments, particularly within the automotive sector.

You May Also Be Interested in

Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Analog Devices Inc.
IC
Lowest to $22.7760
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5462 $53.0924
5+ $21.7815 $108.9075
8+ $21.1009 $168.8072
10+ $20.4202 $204.2020
13+ $19.7395 $256.6135
17+ $17.6975 $300.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess