EN
  • EN
  • DE

DS90UR904QSQ/NOPB

Part No DS90UR904QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 10-43MHZ 48WQFN / LVDS Deserializer 903Mbps 0.412V Automotive 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 903Mbps
Input Type FPD-Link II, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 21
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 773386-DS90UR904QSQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UR904Q
Introduction Date August 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UR904QSQ/NOPB CAD Model

Description

Product Overview: DS90UR904QSQ/NOPB

The DS90UR904QSQ/NOPB is a high-performance serializer from Texas Instruments designed to meet the needs of automotive and industrial video applications. This device is part of TI's FPD-Link III family, which is renowned for providing reliable high-speed data transmission over a single differential cable. The DS90UR904QSQ/NOPB is capable of serializing parallel RGB video data and transmitting it over a twisted pair cable, which simplifies the design and reduces the cost of the overall system.

Key Features

  • High-Speed Data Transmission: Supports data rates up to 3.125 Gbps, enabling the transmission of high-resolution video with low EMI.
  • Embedded Control Channel: Utilizes a bidirectional control channel that operates at 1 Mbps, allowing for device configuration and control without the need for additional wires.
  • Adaptive Equalization: Features adaptive equalization to compensate for cable length and quality, ensuring robust data transmission even over long distances.
  • Color Depth: Capable of supporting color depths up to 24 bits per pixel, providing a rich and vivid video display.
  • Automotive Grade: Designed to meet the rigorous demands of the automotive industry, with a wide temperature range and enhanced reliability.

Applications

The DS90UR904QSQ/NOPB is ideal for a variety of applications where high-speed video data needs to be sent over a single differential pair. This includes:

  • Automotive infotainment and driver assistance systems
  • Rear-seat entertainment systems
  • Industrial machine vision systems
  • High-definition surveillance cameras

Design Support

Texas Instruments provides comprehensive design support for the DS90UR904QSQ/NOPB, including reference designs, simulation models, and detailed technical documentation. This ensures that engineers can quickly integrate the device into their designs and bring their products to market faster.

Environmental and Quality Standards

The DS90UR904QSQ/NOPB is available in a lead-free, environmentally friendly package that complies with RoHS standards. It is also AEC-Q100 qualified for automotive applications, ensuring that it meets the highest quality and reliability standards.

With its robust feature set and support for high-resolution video, the DS90UR904QSQ/NOPB from Texas Instruments is an excellent choice for designers looking to implement advanced video systems in automotive and industrial environments.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5118 $52.5590
12+ $8.6251 $103.5012
18+ $8.3556 $150.4008
25+ $8.0860 $202.1500
32+ $7.8165 $250.1280
43+ $7.0079 $301.3397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,896 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess