EN
  • EN
  • DE

DS90UR905QSQX/NOPB

Part No DS90UR905QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5- to 65-MHz, 24-bit Color FPD-Link II Serializer and Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 1.82Gbps
Input Type LVCMOS
Output Type FPD-Link II, LVDS
Number of Inputs 24
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1169690-DS90UR905QSQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UR905Q
Introduction Date September 22, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UR905QSQX/NOPB CAD Model

Description

The DS90UR905QSQX/NOPB is a state-of-the-art serializer from Texas Instruments, designed to provide a robust and efficient solution for high-speed data communication in automotive and industrial applications. This innovative component is part of TI's FPD-Link III family, which is renowned for its capability to transmit high-speed data over a single differential pair.

Key Features

  • High-Speed Data Transmission: The DS90UR905QSQX/NOPB supports high-speed data rates up to 3.125 Gbps, enabling the transfer of large amounts of data quickly and reliably.
  • FPD-Link III Technology: Utilizing FPD-Link III technology, the serializer offers a robust communication link that is resistant to electromagnetic interference, making it ideal for use in harsh environments.
  • Single Differential Pair: The need for multiple cables is eliminated as the device can serialize and send high-speed data, control signals, and power over a single twisted pair of wires, simplifying the design and reducing the overall system cost.
  • Embedded Control Channel: An embedded bidirectional control channel operates simultaneously with video data transmission, allowing for real-time system control and diagnostics without additional wires.
  • Automatic Locking to Random Data: The DS90UR905QSQX/NOPB is capable of locking onto random data patterns without the need for special training sequences, streamlining the initialization process.

Applications

  • Automotive infotainment and driver assistance systems
  • High-resolution digital video cameras and displays
  • Industrial machine vision systems
  • Medical imaging equipment

Quality and Reliability

As with all Texas Instruments products, the DS90UR905QSQX/NOPB is manufactured to the highest quality standards. It is available in a compact, automotive-qualified QFN package and is designed to meet the rigorous demands of the automotive industry, ensuring reliable performance in a wide range of operating conditions.

Please note: The DS90UR905QSQX/NOPB is a lead-free and RoHS-compliant product, reflecting Texas Instruments' commitment to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Analog Devices Inc.
IC
Lowest to $19.0596
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0979 $56.6853
16+ $6.6444 $106.3104
24+ $6.4368 $154.4832
33+ $6.2291 $205.5603
42+ $6.0215 $252.9030
56+ $5.3986 $302.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess