EN
  • EN
  • DE

2SB1457(T6CNO

Part No 2SB1457(T6CNO
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815187-2SB1457(T6CNO
Ultra Librarian 3D Model Ultra Librarian 2SB1457(T6CNO CAD Model

Description

The 2SB1457(T6CNO is a silicon PNP epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for power amplification and high-speed switching applications. Its key features include a high collector current capability and a low saturation voltage, contributing to efficient performance in various electronic circuits.

Applications

  • Power Amplifiers: Used in audio power amplifiers to deliver substantial output power.
  • Switching Regulators: Implemented in switching regulators for efficient voltage conversion.
  • Motor Drivers: Employed in motor driver circuits to control the speed and direction of DC motors.
  • DC-DC Converters: Found in DC-DC converters to step up or step down voltage levels.
  • General Purpose Switching: Utilized in various switching applications.

Features

  • PNP Epitaxial Planar Transistor: Provides reliable performance and consistent characteristics.
  • High Collector Current (Ic): Capable of handling significant current loads, making it suitable for power applications.
  • Low Saturation Voltage (Vce(sat)): Reduces power dissipation and improves efficiency in switching applications.
  • High Power Dissipation: Allows for operation at higher power levels.
  • Fast Switching Speed: Enables efficient switching performance in high-frequency circuits.

Benefits

  • Efficient Power Amplification: The high collector current and low saturation voltage contribute to efficient power amplification with minimal distortion.
  • Improved Switching Performance: The low saturation voltage and fast switching speed result in reduced power loss and enhanced efficiency in switching circuits.
  • Versatile Application: Suitable for a broad range of applications, including power amplification, switching regulation, and motor control.
  • Enhanced Reliability: Toshiba's manufacturing expertise ensures high quality and reliable performance.
  • Reduced Heat Dissipation: Lower saturation voltage leads to less heat generated, improving the thermal stability of the circuit.

Additional Details

The 2SB1457(T6CNO typically features a Collector-Emitter Voltage (Vceo) rating of -60V, a Collector Current (Ic) rating of -7A, and a Power Dissipation (Pc) of 50W. The current gain (hFE) is usually between 80 and 240. The transistor is available in a TO-220 package. It's crucial to consider appropriate heat sinking measures when operating the transistor near its maximum power rating to maintain its reliability and prevent thermal runaway. The T6CNO suffix likely indicates specific packaging or testing variations, so consulting the datasheet is recommended for precise details.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess