EN
  • EN
  • DE
  • IT

DS92LX1622SQE/NOPB

Part No DS92LX1622SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 10-50MHZ 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 800Mbps Deserializer 1 Input 16 Output 40-WQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name DS92LX1622
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS92LX1622SQE/NOPBCT, DS92LX1622SQE/NOPBTR, DS92LX1622SQE/NOPBDKR, DS92LX1622SQENOPB, *DS92LX1622SQE/NOPB, -DS92LX1622SQE/NOPBCT, -DS92LX1622SQE/NOPBCT-ND, -DS92LX1622SQE-NDR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869653-DS92LX1622SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LX1622SQE/NOPB CAD Model

Description

Overview of DS92LX1622SQE/NOPB

The DS92LX1622SQE/NOPB is a state-of-the-art digital video serializer designed and manufactured by Texas Instruments. This high-performance chip is an essential component for applications requiring the transfer of high-speed digital data streams. It is widely utilized in the automotive industry, particularly for advanced driver-assistance systems (ADAS), and can also be found in other high-speed data communication systems.

Key Features

  • High-Speed Interface: The DS92LX1622SQE/NOPB boasts a robust high-speed forward channel capable of transmitting data at rates of up to 1.5 Gbps. This ensures the rapid and efficient transfer of video and control data.
  • Embedded Clock: This device features an embedded clock data recovery (CDR) which simplifies system design by eliminating the need for a separate clock line, reducing the number of wires needed for connection.
  • Robust Error Detection: It comes with a built-in error detection system that provides a CRC (Cyclic Redundancy Check) on the received data, ensuring the integrity of the data transmission.
  • Power Efficiency: The serializer is designed to be power-efficient, making it suitable for use in power-sensitive applications.
  • Programmable: It offers programmable pre-emphasis and swing on the transmitter side, allowing for optimization based on specific application requirements.

Applications

  • Automotive Infotainment and ADAS
  • High-resolution Video Transmission Systems
  • Industrial Video Processing
  • High-Speed Data Communication

Package and Quality

The DS92LX1622SQE/NOPB is packaged in a compact, surface-mountable 48-pin WQFN housing, which is ideal for space-constrained applications. It is also AEC-Q100 qualified, ensuring reliability and performance under harsh automotive conditions.

Conclusion

With its combination of high-speed data transfer, integrated clock recovery, error detection capabilities, and power efficiency, the DS92LX1622SQE/NOPB from Texas Instruments is a versatile and reliable choice for designers looking to implement advanced digital video systems.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZER 10-43MHZ 48WQFN
Need more? Email Us
Texas Instruments
IC SERDES LVDS 16BIT BUS 80-LQFP
Lowest to $29.8082
National Semiconductor (TI)
DS99R421-Q1 5-43 MHZ FPD-LINK LV / 1.03Gbps Serializer 4 Input 1 Output 36-WQFN (6x6)
Lowest to $19.2707
Texas Instruments
IC SERIALIZER 10-BIT 28-SSOP
Lowest to $9.0508
THine Electronics, Inc.
IC DESERIALIZER LVDS 48TQFP
Lowest to $0.4902
Texas Instruments
IC SERIALIZER 720P 48WQFN / 3.36Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $15.1538
Maxim Integrated
1.5GBPS 28-BIT COAX/STP DESERIAL
Lowest to $25.1877
National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $102.7687
Texas Instruments
LINE RECEIVER, 1 FUNC, 1 DRIVER,
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9138 $77.7414
6+ $21.2625 $127.5750
9+ $20.5981 $185.3829
12+ $19.9336 $239.2032
15+ $19.2692 $289.0380
20+ $17.2759 $345.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess