EN
  • EN
  • DE

DS9638CM

Part No DS9638CM
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 HS DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 2/0
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number DS9638
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 587066-DS9638CM
Ultra Librarian 3D Model Ultra Librarian DS9638CM CAD Model

Description

The Texas Instruments DS9638CM is a robust, versatile, and high-performance integrated circuit designed to meet the demanding requirements of communication and networking applications. As a member of the differential bus transceiver family, this device is engineered to facilitate bidirectional communication on balanced transmission lines.

Key Features

  • Interface Type: The DS9638CM operates as a dual differential line driver and receiver, conforming to the RS-422 and RS-485 standards, offering reliable data transmission over long distances and in electrically noisy environments.
  • High-Speed Operation: With its ability to support high data rates, this transceiver is suitable for applications requiring fast and efficient data transfer.
  • Wide Supply Voltage Range: The device is designed to work with a supply voltage range from 4.5V to 5.5V, making it compatible with a variety of systems and power configurations.
  • Low Power Consumption: The DS9638CM is optimized for low power consumption, which is critical for energy-sensitive applications.
  • Improved ESD Protection: Enhanced electrostatic discharge (ESD) protection features safeguard the device against unexpected voltage spikes, ensuring reliability and longevity.

Applications

The DS9638CM is ideal for a range of applications that require reliable data transmission, including:

  • Industrial control systems
  • Data communication networks
  • Telecommunications equipment
  • Professional audio equipment

Physical Characteristics

The DS9638CM is offered in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Its operating temperature range extends from 0°C to 70°C, ensuring stable performance across various environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the DS9638CM is manufactured to the highest quality standards. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial usage.

For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team for personalized assistance with their design and application needs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess