EN
  • EN
  • DE

DVC5416GGU

Part No DVC5416GGU
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 080845-DVC5416GGU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DVC5416GGU CAD Model

Description

Overview of DVC5416GGU

The DVC5416GGU is designed for high-efficiency digital processing tasks, providing a range of features that enhance its utility across multiple industries. Its optimized design ensures superior performance.

Applications and Projects

  • Network infrastructure components
  • Complex scientific research tools
  • Interactive media platforms
  • High-fidelity sound systems

Features and Benefits

  • Advanced processing capabilities: Perfect for intensive data-driven tasks.
  • Sustainable design: Focuses on reduced power consumption.
  • Diverse connectivity options: Broadens scope for application integration.
  • High data integrity: Ensures reliable and consistent results.

Additional Details

The DVC5416GGU paves the way for innovation in digital processing, offering solutions that are both powerful and adaptable to evolving technological landscapes.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $500.5006 $500.5006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess