EN
  • EN
  • DE

EFC4C002NLTDG

Part No EFC4C002NLTDG
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description POWER FIELD-EFFECT TRANSISTOR  /  Mosfet Array 2 N-Channel (Dual) Common Drain 2.6W Surface Mount 8-WLCSP (6x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Texas Instruments
Package Bulk
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate
Vgs(th) (Max) @ Id 2.2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 45nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 6200pF @ 15V
Power - Max 2.6W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-XFBGA, WLCSP
Supplier Device Package 8-WLCSP (6x2.5)
Base Product Number EFC4C002
HTSUS 0000.00.0000
Other Names ONSTISEFC4C002NLTDG,2156-EFC4C002NLTDG-TI
Standard Package 1
Win Source Part Number 960555-EFC4C002NLTDG
Ultra Librarian 3D Model Ultra Librarian EFC4C002NLTDG CAD Model

Description

Product Overview: Texas Instruments EFC4C002NLTDG

The Texas Instruments EFC4C002NLTDG is a state-of-the-art integrated circuit designed for high-performance applications in various fields. This advanced piece of technology is crafted to deliver both efficiency and reliability, making it an ideal choice for designers and engineers looking to enhance their systems with superior electronic components.

Key Features

  • High Precision: The EFC4C002NLTDG is built with precision in mind, ensuring accurate performance in critical applications.
  • Robust Design: This product is designed to withstand harsh environments and conditions, maintaining its functionality and longevity.
  • Energy Efficient: With power-saving features, the EFC4C002NLTDG is perfect for applications where energy efficiency is a priority.
  • Advanced Technology: Incorporating the latest innovations from Texas Instruments, this component offers cutting-edge capabilities for modern electronic systems.

Applications

The versatility of the EFC4C002NLTDG allows it to be used in a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications
  • Consumer electronics
  • Medical devices

Technical Specifications

The technical specifications of the EFC4C002NLTDG are designed to meet the rigorous demands of today's electronic devices:

Parameter Value Package/Case Specific to Texas Instruments Operating Temperature Specified by Texas Instruments Supply Voltage Defined by product standards Output Type Configurable based on application

Quality and Support

As with all Texas Instruments products, the EFC4C002NLTDG is backed by comprehensive technical support and the assurance of quality that comes with a globally recognized brand. Customers can rely on Texas Instruments' extensive resources and customer service to assist with their product integration needs.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8052 $52.8572
26+ $3.9427 $102.5102
40+ $3.8195 $152.7800
55+ $3.6963 $203.2965
70+ $3.5731 $250.1170
94+ $3.2035 $301.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess