EN
  • EN
  • DE

EKT-LM4F232

Part No EKT-LM4F232
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM4F232 EVAL BRD / LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part LM4F232
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED, Accessories
Base Product Number LM4F
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342364-EKT-LM4F232
Ultra Librarian 3D Model Ultra Librarian EKT-LM4F232 CAD Model

Description

The EKT-LM4F232 is a high-performance microcontroller development kit from Texas Instruments (TI), designed for embedded systems engineers and hobbyists alike to jumpstart their projects with a robust platform. This kit is based on the LM4F232 ARM Cortex-M4F microcontroller, which combines a rich set of peripherals with powerful processing capabilities, making it ideal for a wide range of applications including industrial control, medical devices, home automation, and IoT solutions.

Key Features:

  • Powerful ARM Cortex-M4F Core: At the heart of the EKT-LM4F232 is a 32-bit ARM Cortex-M4F core with a floating-point unit, providing efficient computation for math-intensive applications and supporting a clock speed of up to 80 MHz.
  • Generous Memory: The kit comes with 256 KB of flash memory and 32 KB of SRAM, offering ample space for complex programs and real-time data processing.
  • Integrated Peripherals: An array of built-in peripherals, including USB 2.0 Full Speed, UARTs, I2C, SSI/SPI, PWM, and ADCs, allows for versatile connectivity and control options.
  • StellarPin Functionality: TI's unique StellarPin function enables flexible pin mapping and configuration, simplifying hardware layout and reducing the need for external components.
  • Development Tools: The kit is supported by TI's comprehensive software development tools, including Code Composer Studio and TivaWare, which provide libraries, examples, and documentation to accelerate development.
  • Expandability: An in-built BoosterPack XL interface allows for easy expansion with a wide range of plug-in modules, adding functionalities like wireless communication, sensors, and display interfaces.

Applications:

The EKT-LM4F232 is versatile enough to be used in a multitude of projects and applications. Whether you're developing a sophisticated industrial automation system, a precise digital medical device, an innovative smart home application, or a connected IoT gadget, this development kit provides a solid foundation for your engineering endeavours.

Why Choose the EKT-LM4F232?

With its powerful processing core, extensive memory, and rich set of peripherals, the EKT-LM4F232 development kit from Texas Instruments is an excellent choice for professionals and enthusiasts looking to develop advanced and reliable embedded systems. Its ease of use, combined with the support of TI's development ecosystem, ensures a smooth design experience from prototype to production.

You May Also Be Interested in

Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess