EN
  • EN
  • DE

ESD204DQAR

Part No ESD204DQAR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 11.5VC 10USON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 34 Weeks
Features 11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-UFDFN
Case / Package 10-USON (2.5x1)
Family Name ESD204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 296-49504-2, 296-49504-1, 296-49504-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918689-ESD204DQAR
Ultra Librarian 3D Model Ultra Librarian ESD204DQAR CAD Model

Description

The ESD204DQAR is a state-of-the-art ESD protection device from the renowned semiconductor manufacturer, Texas Instruments. This robust component is specifically designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced transient events. Its compact form factor and exceptional performance make it an ideal choice for a wide range of applications, including consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Advanced ESD Protection: The ESD204DQAR offers superior ESD protection up to ±10 kV (IEC 61000-4-2, Contact Discharge) and ±15 kV (IEC 61000-4-2, Air-Gap Discharge), safeguarding sensitive circuitry from damaging electrostatic events.
  • Low Capacitance: With a low loading capacitance of 0.15 pF (typical), this device is particularly well-suited for protecting high-speed differential data lines without compromising signal integrity.
  • High-Speed Interface Compatibility: It is designed to protect high-speed interfaces such as USB 3.1 Gen 1, HDMI 2.0, and Thunderbolt, ensuring reliable protection without hindering data throughput.
  • Flow-Through Design: The ESD204DQAR features a flow-through design that simplifies PCB layout and minimizes signal distortion, making it easier to integrate into existing and new designs.

Applications

  • Smartphones, tablets, and other portable electronic devices
  • High-definition multimedia interfaces (HDMI), including TVs and monitors
  • USB interfaces, including USB 3.1 Gen 1 ports and hubs
  • High-speed data line and signal line protection for consumer, computing, and networking devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ESD204DQAR is no exception. This product is built using the latest semiconductor fabrication technologies, ensuring high reliability and performance under extreme conditions. The ESD204DQAR is available in a small DQA (X2SON) package, providing a space-saving solution for compact electronic assemblies.

Overall, the ESD204DQAR from Texas Instruments represents a blend of advanced ESD protection, minimal signal interference, and design flexibility, making it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,640 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess