EN
  • EN
  • DE

EVM430-I2040S

Part No EVM430-I2040S
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR I2040S / MSP430i2040 Energy/Power Meter Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Energy/Power Meter
Embedded Yes, MCU, 16-Bit
Utilized IC / Part MSP430i2040
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number EVM430
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342378-EVM430-I2040S
Ultra Librarian 3D Model Ultra Librarian EVM430-I2040S CAD Model

Description

Introducing the EVM430-I2040S from Texas Instruments

The EVM430-I2040S is a state-of-the-art evaluation module designed by Texas Instruments to showcase the capabilities and features of the MSP430i2040 microcontroller, a powerful integrated circuit that excels in electrical metering and industrial sensing applications. This comprehensive development tool provides engineers and developers with a robust platform to create, test, and optimize their designs for advanced metering infrastructure (AMI) and various other industrial applications.

Key Features of the EVM430-I2040S:

  • High-Performance MSP430 Microcontroller: At the heart of the EVM430-I2040S is the MSP430i2040, a mixed-signal microcontroller that features a 16-bit RISC CPU, 32KB of flash memory, and 1KB of RAM, ensuring efficient handling of complex computations and algorithms.
  • Integrated Metrology: The module includes a high-precision metrology front end, making it ideal for single-phase electricity metering with features such as tamper detection and energy calculation.
  • Robust Connectivity: With built-in support for SPI, UART, and I2C communication protocols, the EVM430-I2040S provides versatile options for connecting to other devices and systems.
  • Onboard Debugging: The evaluation module comes with an onboard eZ-FET lite debugger, allowing for easy programming, debugging, and interfacing with the integrated development environment (IDE) without the need for additional hardware.
  • Expansion Capabilities: The EVM430-I2040S includes connectors compatible with TI's range of BoosterPack plug-in modules, offering expandability and customization for a wide range of applications.

This evaluation module is not only a testament to Texas Instruments' commitment to innovation in the field of embedded systems but also a versatile tool for engineers looking to accelerate their development process. With the EVM430-I2040S, designers can quickly prototype and validate their designs, ensuring that their products can meet the stringent requirements of the modern industrial and metering markets.

Whether you are developing smart metering solutions, working on industrial automation, or exploring IoT applications, the EVM430-I2040S evaluation module from Texas Instruments provides a reliable and flexible platform to bring your ideas to life.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess