EN
  • EN
  • DE

F280021PTQR

Part No F280021PTQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP / C28x Automotive, AEC-Q100, F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, F28002x C2000™
Package Tape & Reel
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 12K x 16
Voltage - Supply (Vcc/Vdd) 2.81V ~ 3.63V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number F280021
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352683-F280021PTQR
Ultra Librarian 3D Model Ultra Librarian F280021PTQR CAD Model

Description

The Texas Instruments F280021PTQR is a high-performance, 32-bit microcontroller that is part of the C2000™ Piccolo™ family. This device is designed to cater to the demanding requirements of modern control applications, providing an optimal blend of processing power, peripheral set, and control-oriented features. It is a perfect fit for applications within the industrial, automotive, and consumer electronics sectors, where efficient and precise control is paramount.

At the heart of the F280021PTQR is a powerful 32-bit CPU (C28x) running at speeds of up to 100MHz. This processing capability enables the microcontroller to handle complex algorithms and control strategies with ease. Additionally, it features Texas Instrument's proprietary CLA (Control Law Accelerator), a 32-bit floating-point co-processor designed to offload critical, time-sensitive control tasks from the main CPU, thus enhancing the overall system performance.

The microcontroller is equipped with a variety of integrated peripherals that are specifically tailored for control applications. These include high-resolution PWM outputs, analog-to-digital converters (ADCs) with fast conversion rates, and configurable input/output pins. The F280021PTQR also offers advanced connectivity options such as CAN, SPI, and I2C interfaces, enabling seamless communication with other components in a system.

One of the standout features of the F280021PTQR is its real-time debugging and emulation capabilities. The integrated JTAG interface allows developers to perform in-depth analysis and optimization of their code, ensuring reliable and high-performance operation of the final application. Moreover, this microcontroller supports the InstaSPIN™-FOC (Field Oriented Control) and InstaSPIN-MOTION motor control software solutions, which greatly simplify the implementation of complex motor control algorithms.

In terms of reliability, the F280021PTQR is designed with a robust architecture that includes error correction and detection mechanisms, a wide operating temperature range, and low-power modes for energy-sensitive applications. This makes it a versatile choice for engineers looking to develop advanced control systems with stringent performance and reliability requirements.

Overall, the Texas Instruments F280021PTQR microcontroller is a sophisticated and versatile solution that delivers the performance, features, and reliability needed to drive the next generation of advanced control applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4993 $52.4895
35+ $2.8713 $100.4955
54+ $2.7815 $150.2010
75+ $2.6918 $201.8850
97+ $2.6021 $252.4037
129+ $2.3329 $300.9441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,510 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess